EDAC, Inc. D-Sub Connector Assemblies 627-11W1224-3N1

Description
11 (10 + 1 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet
Description
11 (10 + 1 Power) Position D-Sub, Combo Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-627-11W1224-3N1-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-627-11W1224-3N1-ND
D-Sub Connector Assemblies 151-627-11W1224-3N1-ND
11 (10 + 1 Power) Position D-Sub, Combo Plug, Male Pins Connector

11 (10 + 1 Power) Position D-Sub, Combo Plug, Male Pins Connector

Buy Now Datasheet
Combo D-Sub Conn, Plug, Da-11W1, Th; Product Range Edac - 51AJ9446 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Plug, Da-11W1, Th; Product Range Edac
51AJ9446
Combo D-Sub Conn, Plug, Da-11W1, Th; Product Range Edac 51AJ9446
COMBO D-SUB CONN, PLUG, DA-11W1, TH; Product Range:627C Series; Insert Arrangement:DA-11W1; Gender:Plug; No. of Contacts:11Contacts; Contact Type:10 Signal, 1 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes

COMBO D-SUB CONN, PLUG, DA-11W1, TH; Product Range:627C Series; Insert Arrangement:DA-11W1; Gender:Plug; No. of Contacts:11Contacts; Contact Type:10 Signal, 1 Power; Contact Termination Type:Solder; Connector Body Material:Steel BodyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-627-11W1224-3N1-ND 51AJ9446
Product Name D-Sub Connector Assemblies Combo D-Sub Conn, Plug, Da-11W1, Th; Product Range Edac
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Through Hole
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1374-3-ND - DigiKey
Specs
Mounting Through Hole
View Details
Coaxial Connectors - 1568260 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
KNB/KNC Series ESA Qualified -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector
View Details
10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details