"Connector Header Through Hole 10 position 0.098"" (2.50mm)"
CONN HEADER VERT 10POS 2.5MM
V-TYPE E.I.S.CONN. 10P ASSY ROHS COMPLIANT: YES
V-TYPE E.I.S.CONN. 10P ASSY
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A111953-ND | 1-173081-0 | 09H6844 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | V-Type E.i.s.conn. 10P Assy Rohs Compliant Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 250 to 350 volts | 250 to 350 volts |