"Connector Header Through Hole, Right Angle 12 position 0.098"" (2.50mm)"
Manufacturer: TE Connectivity
Win Source Part Number: 853760-1-171826-2
Series: EI
Features: Connector Header position
Package: Bulk
Family Name: 171826
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8536.69.4040
12 Pos 2.5mm RA Solder Header, Male Pin, Thru-Hole Product overview: 1-171826-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-171826-2 can be used for catalog matching and distributor lookup.
EI.SRS.POST HDR.ASS ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1-171826-2-ND | 853760-1-171826-2 | 316-1-171826-2 | 70K8491 |
| Product Name | Headers, Male Pins | Rectangular Connectors - 1-171826-2 | Electronic Connector | Ei.srs.post Hdr.ass Rohs Compliant Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty | ||
| Mounting | Through Hole, Right Angle | |||
| Voltage Rating | 250 to 350 volts |