TE Connectivity RJ25 Connectors 1-1705950-1

Description
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 6 Number of Positions : 6 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 11.5 MM  [.453 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : Polybutylene Terephthalate (PBT) Mating Entry Location : Side Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Panel Mount Feature : With Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 240 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Modular Connector Style : Jack Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.1 MM  [.122 INCH ] Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 6 Number of Positions : 6 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 11.5 MM  [.453 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : Polybutylene Terephthalate (PBT) Mating Entry Location : Side Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Panel Mount Feature : With Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 240 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Modular Connector Style : Jack Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.1 MM  [.122 INCH ] Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ25 Connectors - 1-1705950-1 - TE Connectivity
Berwyn, PA, United States
RJ25 Connectors
1-1705950-1
RJ25 Connectors 1-1705950-1
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 6 Number of Positions : 6 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 11.5 MM  [.453 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : Polybutylene Terephthalate (PBT) Mating Entry Location : Side Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Panel Mount Feature : With Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 240 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Modular Connector Style : Jack Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.1 MM  [.122 INCH ] Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]

Body Features


  • Connector Profile : Standard
  • Modular Jack Latch Orientation : Standard - Latch Down

Configuration Features


  • Connector Contact Density : Standard
  • Number of Loaded Positions : 6
  • Number of Positions : 6
  • PCB Mount Orientation : Right Angle
  • Port Configuration : Single Port
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold Flash over Palladium Nickel
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Height : 11.5 MM  [.453 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]

Housing Features


  • Centerline (Pitch) : 1.02 MM  [.04 INCH ]
  • Housing Color : Black
  • Housing Material : Polybutylene Terephthalate (PBT)
  • Mating Entry Location : Side

Industry Standards


  • Performance Category : Cat 3
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • Panel Mount Feature : With

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Box & Tray, Tray
  • Packaging Quantity : 240

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Board
  • Modular Connector Style : Jack
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.1 MM  [.122 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Buy Now
Modular Connectors / Ethernet Connectors - 1-1705950-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
1-1705950-1
Modular Connectors / Ethernet Connectors 1-1705950-1
Modular Jack SE, 6/6, Gold flash

Modular Jack SE, 6/6, Gold flash

Buy Now
Singapore, Singapore
1.5A 150V Electronic Connector
366-1-1705950-1
1.5A 150V Electronic Connector 366-1-1705950-1
6 Pos 6 Cont USB-A Female Connector, Right Angle, Solder, 1.5A, 150V Product overview: 1-1705950-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 150V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 150V, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-1-1705950-1 can be used for catalog matching and distributor lookup.

6 Pos 6 Cont USB-A Female Connector, Right Angle, Solder, 1.5A, 150V Product overview: 1-1705950-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 150V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 150V, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-1-1705950-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ethernet Connectors - 1639380 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
1639380
Ethernet Connectors 1639380
TE Connectivity 1-1705950-1

TE Connectivity 1-1705950-1

Supplier's Site
Ethernet Connectors - 6154260 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
6154260
Ethernet Connectors 6154260
TE Connectivity 1-1705950-1

TE Connectivity 1-1705950-1

Supplier's Site
Modular/Ethernet Connector (RJ45, RJ11) Jacks - A104908-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
A104908-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks A104908-ND
Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Unshielded Cat3

Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Unshielded Cat3

Buy Now Datasheet
Rj25 Connector, Jack, 6P6C, 1 Port, Cat3; Modular Connector Type Te Connectivity - 64AH9321 - Newark, An Avnet Company
Chicago, IL, United States
Rj25 Connector, Jack, 6P6C, 1 Port, Cat3; Modular Connector Type Te Connectivity
64AH9321
Rj25 Connector, Jack, 6P6C, 1 Port, Cat3; Modular Connector Type Te Connectivity 64AH9321
RJ25 CONNECTOR, JACK, 6P6C, 1 PORT, CAT3; Modular Connector Type:RJ25 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount; RoHS Compliant: Yes

RJ25 CONNECTOR, JACK, 6P6C, 1 PORT, CAT3; Modular Connector Type:RJ25 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount; RoHS Compliant: Yes

Supplier's Site
Modular Jack Se, 6/6, Gold Flash Te Connectivity - 21R1692 - Newark, An Avnet Company
Chicago, IL, United States
Modular Jack Se, 6/6, Gold Flash Te Connectivity
21R1692
Modular Jack Se, 6/6, Gold Flash Te Connectivity 21R1692
MODULAR JACK SE, 6/6, GOLD FLASH

MODULAR JACK SE, 6/6, GOLD FLASH

Supplier's Site Datasheet
Rj25 Connector, Jack, 6P6C, 1 Port, Cat3; Modular Connector Type Te Connectivity - 64AH9320 - Newark, An Avnet Company
Chicago, IL, United States
Rj25 Connector, Jack, 6P6C, 1 Port, Cat3; Modular Connector Type Te Connectivity
64AH9320
Rj25 Connector, Jack, 6P6C, 1 Port, Cat3; Modular Connector Type Te Connectivity 64AH9320
RJ25 CONNECTOR, JACK, 6P6C, 1 PORT, CAT3; Modular Connector Type:RJ25 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount; RoHS Compliant: Yes

RJ25 CONNECTOR, JACK, 6P6C, 1 PORT, CAT3; Modular Connector Type:RJ25 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount; RoHS Compliant: Yes

Supplier's Site
Modular Connector Jacks - 1-1705950-1 - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Jacks
1-1705950-1
Modular Connector Jacks 1-1705950-1
CONN MOD JACK 6P6C R/A UNSHLD

CONN MOD JACK 6P6C R/A UNSHLD

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 1-1705950-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
1-1705950-1
Modular Connectors / Ethernet Connectors 1-1705950-1
Modular Connectors / Ethernet Connectors SE 6/6 Gold flash

Modular Connectors / Ethernet Connectors SE 6/6 Gold flash

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1705950-1 1-1705950-1 366-1-1705950-1 1639380 A104908-ND 64AH9321 21R1692 1-1705950-1 1-1705950-1
Product Name RJ25 Connectors Modular Connectors / Ethernet Connectors 1.5A 150V Electronic Connector Ethernet Connectors Modular/Ethernet Connector (RJ45, RJ11) Jacks Rj25 Connector, Jack, 6P6C, 1 Port, Cat3; Modular Connector Type Te Connectivity Modular Jack Se, 6/6, Gold Flash Te Connectivity Modular Connector Jacks Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector; Wire to Board Connector Modular Connector and RJ Connector Modular Connector and RJ Connector RJ-11; RJ-45; Jack Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Termination Through Hole - Solder Solder Solder Through Hole
Mounting Board Mount Through hole Through Hole Through Hole Mount Through Hole
Current Rating 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data