TE Connectivity RJ45 Connectors 1-1705951-1

Description
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of Positions : 8 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 11.5 MM  [.453 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : Polybutylene Terephthalate (PBT) Mating Entry Location : Side Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : No Packaging Features Packaging Method : Box & Tray, Reel Packaging Quantity : 200 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of Positions : 8 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 11.5 MM  [.453 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : Polybutylene Terephthalate (PBT) Mating Entry Location : Side Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : No Packaging Features Packaging Method : Box & Tray, Reel Packaging Quantity : 200 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 Connectors - 1-1705951-1 - TE Connectivity
Berwyn, PA, United States
RJ45 Connectors
1-1705951-1
RJ45 Connectors 1-1705951-1
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of Positions : 8 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 11.5 MM  [.453 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : Polybutylene Terephthalate (PBT) Mating Entry Location : Side Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : No Packaging Features Packaging Method : Box & Tray, Reel Packaging Quantity : 200 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Connector Profile : Standard
  • Modular Jack Latch Orientation : Standard - Latch Down

Configuration Features


  • Connector Contact Density : Standard
  • Number of Loaded Positions : 8
  • Number of Positions : 8
  • PCB Mount Orientation : Right Angle
  • Port Configuration : Single Port
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Height : 11.5 MM  [.453 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Housing Features


  • Centerline (Pitch) : 1.02 MM  [.04 INCH ]
  • Housing Color : Black
  • Housing Material : Polybutylene Terephthalate (PBT)
  • Mating Entry Location : Side

Industry Standards


  • Performance Category : Cat 3
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Indicator Type : No Indicator
  • Shielded : No

Packaging Features


  • Packaging Method : Box & Tray, Reel
  • Packaging Quantity : 200

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Modular Connector Style : Jack
  • Modular Jack & Plug Interface Type : RJ45
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3 MM  [.118 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Connectors, Interconnects - Modular Connectors - Jacks - 1135251-1-1705951-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Modular Connectors - Jacks
1135251-1-1705951-1
Connectors, Interconnects - Modular Connectors - Jacks 1135251-1-1705951-1
Win Source Part Number: 1135251-1-1705951-1 Category: Connectors, Interconnects>Modula r Connectors - Jacks Features: Board Lock Connector Type: Jack Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 6.00µin (0.152µm) Package: Tray Contact Material: Phosphor Bronze Shielding: Unshielded Housing Material: Polybutylene Terephthalate (PBT) Orientation: 90° Angle (Right) Number of Ports: 1 Standard Package: 200 Ratings: Cat3 LED Color: Does Not Contain LED Tab Direction: Down Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: A104909,1-1705951-1- ND,117059511 Base Product Number: 1705951

Win Source Part Number: 1135251-1-1705951-1
Category: Connectors, Interconnects>Modular Connectors - Jacks
Features: Board Lock
Connector Type: Jack
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 6.00µin (0.152µm)
Package: Tray
Contact Material: Phosphor Bronze
Shielding: Unshielded
Housing Material: Polybutylene Terephthalate (PBT)
Orientation: 90° Angle (Right)
Number of Ports: 1
Standard Package: 200
Ratings: Cat3
LED Color: Does Not Contain LED
Tab Direction: Down
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: A104909,1-1705951-1-ND,117059511
Base Product Number: 1705951

Buy Now Datasheet
Ethernet Connectors - 6154254 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
6154254
Ethernet Connectors 6154254
TE Connectivity 1-1705951-1

TE Connectivity 1-1705951-1

Supplier's Site
Ethernet Connectors - 1648470 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
1648470
Ethernet Connectors 1648470
TE Connectivity 1-1705951-1

TE Connectivity 1-1705951-1

Supplier's Site
Modular/Ethernet Connector (RJ45, RJ11) Jacks - A104909-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
A104909-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks A104909-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded Cat3

Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded Cat3

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 1-1705951-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
1-1705951-1
Modular Connectors / Ethernet Connectors 1-1705951-1
Modular Jack SE, 8/8, Gold flash

Modular Jack SE, 8/8, Gold flash

Buy Now
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
1-1705951-1
Modular Connectors / Ethernet Connectors 1-1705951-1
Modular Connectors / Ethernet Connectors

Modular Connectors / Ethernet Connectors

Buy Now
Singapore, Singapore
Electronic Connector
366-1-1705951-1
Electronic Connector 366-1-1705951-1
USB-A Female Connector, Right Angle, 8 Pos, Gold Plated Bronze Product overview: 1-1705951-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-1-1705951-1 can be used for catalog matching and distributor lookup.

USB-A Female Connector, Right Angle, 8 Pos, Gold Plated Bronze Product overview: 1-1705951-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-1-1705951-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Jack, Right Angle, 8/8; Modular Connector Type Te Connectivity - 26M5509 - Newark, An Avnet Company
Chicago, IL, United States
Jack, Right Angle, 8/8; Modular Connector Type Te Connectivity
26M5509
Jack, Right Angle, 8/8; Modular Connector Type Te Connectivity 26M5509
JACK, RIGHT ANGLE, 8/8; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount; Connector RoHS Compliant: Yes

JACK, RIGHT ANGLE, 8/8; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount; Connector RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 1-1705951-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
1-1705951-1
Modular Connectors / Ethernet Connectors 1-1705951-1
Modular Connectors / Ethernet Connectors SE 8/8 Gold flash

Modular Connectors / Ethernet Connectors SE 8/8 Gold flash

Buy Now Datasheet
Modular Connector Jacks - 1-1705951-1 - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Jacks
1-1705951-1
Modular Connector Jacks 1-1705951-1
CONN MOD JACK 8P8C R/A UNSHLD

CONN MOD JACK 8P8C R/A UNSHLD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics RS Components, Ltd. DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1705951-1 1135251-1-1705951-1 6154254 A104909-ND 1-1705951-1 366-1-1705951-1 26M5509 1-1705951-1 1-1705951-1
Product Name RJ45 Connectors Connectors, Interconnects - Modular Connectors - Jacks Ethernet Connectors Modular/Ethernet Connector (RJ45, RJ11) Jacks Modular Connectors / Ethernet Connectors Electronic Connector Jack, Right Angle, 8/8; Modular Connector Type Te Connectivity Modular Connectors / Ethernet Connectors Modular Connector Jacks
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector RJ-11; RJ-45; Jack Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Termination Through Hole - Solder Solder Solder Through Hole Solder
Mounting Board Mount Through Hole Through hole Through Hole Through Hole Mount Through Hole
Current Rating 1.5 amps
Unlock Full Specs
to access all available technical data