TE Connectivity RJ22 Connectors 1-1705949-1

Description
Body Features Connector Profile : Low Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 4 Number of Positions : 4 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Flash Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 11.5 MM  [.453 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : Glass-Filled PBT Mating Entry Location : Side Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature : Without Panel Mount Feature Type : Panel Stops Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tray, Box & Tray, Loose Piece Packaging Quantity : 290 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Modular Connector Style : Jack Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Low Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 4 Number of Positions : 4 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Flash Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 11.5 MM  [.453 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : Glass-Filled PBT Mating Entry Location : Side Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature : Without Panel Mount Feature Type : Panel Stops Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tray, Box & Tray, Loose Piece Packaging Quantity : 290 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Modular Connector Style : Jack Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ22 Connectors - 1-1705949-1 - TE Connectivity
Berwyn, PA, United States
RJ22 Connectors
1-1705949-1
RJ22 Connectors 1-1705949-1
Body Features Connector Profile : Low Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 4 Number of Positions : 4 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Flash Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 11.5 MM  [.453 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : Glass-Filled PBT Mating Entry Location : Side Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature : Without Panel Mount Feature Type : Panel Stops Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tray, Box & Tray, Loose Piece Packaging Quantity : 290 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Modular Connector Style : Jack Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]

Body Features


  • Connector Profile : Low
  • Modular Jack Latch Orientation : Standard - Latch Down

Configuration Features


  • Connector Contact Density : Standard
  • Number of Loaded Positions : 4
  • Number of Positions : 4
  • PCB Mount Orientation : Right Angle
  • Port Configuration : Single Port
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Height : 11.5 MM  [.453 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]

Housing Features


  • Centerline (Pitch) : 1.02 MM  [.04 INCH ]
  • Housing Color : Black
  • Housing Material : Glass-Filled PBT
  • Mating Entry Location : Side

Industry Standards


  • Performance Category : Cat 3
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Panel Mount Feature : Without
  • Panel Mount Feature Type : Panel Stops

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tray, Box & Tray, Loose Piece
  • Packaging Quantity : 290

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • Modular Connector Style : Jack
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Buy Now
Modular Connectors / Ethernet Connectors - 1-1705949-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
1-1705949-1
Modular Connectors / Ethernet Connectors 1-1705949-1
Modular Jack SE, 4/4, Gold flash

Modular Jack SE, 4/4, Gold flash

Buy Now
Connectors Unreviewed - 1-1705949-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Unreviewed
1-1705949-1
Connectors Unreviewed 1-1705949-1
Modular Jack SE 4/4 Gold flash

Modular Jack SE 4/4 Gold flash

Buy Now
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks - 1362650-1-1705949-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks
1362650-1-1705949-1
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks 1362650-1-1705949-1
Win Source Part Number: 1362650-1-1705949-1 Category: Connectors, Interconnects - Modular Connectors - Modular Connector Jacks Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tray Product Status: Active Features: Board Lock Base Product Number: 1705949 Mounting Type: Through Hole HTSUS: 8536.69.4040 Ratings: Cat3 REACH Status: Vendor Undefined ECCN: EAR99 Shielding: Unshielded Contact Finish: Gold Contact Finish Thickness: Flash Connector Type: Jack Number of Rows: 1 Termination: Solder Contact Material: Phosphor Bronze Orientation: 90° Angle (Right) Number of Positions/Contacts: 4p4c (RJ9, RJ10, RJ22) Housing Material: Polybutylene Terephthalate (PBT), Glass Filled Number of Ports: 1 LED Color: Does Not Contain LED Tab Direction: Down

Win Source Part Number: 1362650-1-1705949-1
Category: Connectors, Interconnects - Modular Connectors - Modular Connector Jacks
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tray
Product Status: Active
Features: Board Lock
Base Product Number: 1705949
Mounting Type: Through Hole
HTSUS: 8536.69.4040
Ratings: Cat3
REACH Status: Vendor Undefined
ECCN: EAR99
Shielding: Unshielded
Contact Finish: Gold
Contact Finish Thickness: Flash
Connector Type: Jack
Number of Rows: 1
Termination: Solder
Contact Material: Phosphor Bronze
Orientation: 90° Angle (Right)
Number of Positions/Contacts: 4p4c (RJ9, RJ10, RJ22)
Housing Material: Polybutylene Terephthalate (PBT), Glass Filled
Number of Ports: 1
LED Color: Does Not Contain LED
Tab Direction: Down

Buy Now Datasheet
Ethernet Connectors - 6154232 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
6154232
Ethernet Connectors 6154232
TE Connectivity 1-1705949-1

TE Connectivity 1-1705949-1

Supplier's Site
Ethernet Connectors - 1639379 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
1639379
Ethernet Connectors 1639379
TE Connectivity 1-1705949-1

TE Connectivity 1-1705949-1

Supplier's Site
Modular/Ethernet Connector (RJ45, RJ11) Jacks - A104907-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
A104907-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks A104907-ND
Jack Modular Connector 4p4c (RJ9, RJ10, RJ22) 90° Angle (Right) Unshielded Cat3

Jack Modular Connector 4p4c (RJ9, RJ10, RJ22) 90° Angle (Right) Unshielded Cat3

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
366-1-1705949-1
Electronic Connector 366-1-1705949-1
4 Pos 4 Way RJ22 Jack, Signal, Gold Plated Bronze, Right Angle Product overview: 1-1705949-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-1-1705949-1 can be used for catalog matching and distributor lookup.

4 Pos 4 Way RJ22 Jack, Signal, Gold Plated Bronze, Right Angle Product overview: 1-1705949-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-1-1705949-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rj22 Connector, Jack, 4P4C, 1Port, Cat3; Modular Connector Type Te Connectivity - 72W1523 - Newark, An Avnet Company
Chicago, IL, United States
Rj22 Connector, Jack, 4P4C, 1Port, Cat3; Modular Connector Type Te Connectivity
72W1523
Rj22 Connector, Jack, 4P4C, 1Port, Cat3; Modular Connector Type Te Connectivity 72W1523
RJ22 CONNECTOR, JACK, 4P4C, 1PORT, CAT3; Modular Connector Type:RJ22 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):4P4C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

RJ22 CONNECTOR, JACK, 4P4C, 1PORT, CAT3; Modular Connector Type:RJ22 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):4P4C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site
Modular Connectors / Ethernet Connectors - 1-1705949-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
1-1705949-1
Modular Connectors / Ethernet Connectors 1-1705949-1
Modular Connectors / Ethernet Connectors SE 4/4 Gold flash

Modular Connectors / Ethernet Connectors SE 4/4 Gold flash

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Heilind Electronics, Inc. Win Source Electronics RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1705949-1 1-1705949-1 1-1705949-1 1362650-1-1705949-1 6154232 A104907-ND 366-1-1705949-1 72W1523 1-1705949-1
Product Name RJ22 Connectors Modular Connectors / Ethernet Connectors Connectors Unreviewed Connectors, Interconnects - Modular Connectors - Modular Connector Jacks Ethernet Connectors Modular/Ethernet Connector (RJ45, RJ11) Jacks Electronic Connector Rj22 Connector, Jack, 4P4C, 1Port, Cat3; Modular Connector Type Te Connectivity Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector; Wire to Board Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector RJ-11; RJ-45; Jack Modular Connector and RJ Connector Modular Connector and RJ Connector
Termination Through Hole - Solder Solder Solder Through Hole
Mounting Board Mount Through Hole Through hole Through Hole Through Hole Mount
Current Rating 1.5 amps
Unlock Full Specs
to access all available technical data