TE Connectivity Automotive Headers 1-1718093-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 42 Number of Rows : 3 Number of Sections : 1 Number of Signal Positions : 42 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .6 MM , .8 MM  [.031 INCH , .024 INCH ] Mating Tab Width : 3 MM , 1.6 MM  [.12 INCH , .063 INCH ] Dimensions Connector Length : 73.2 MM  [2.88 INCH ] Connector Width : 32.5 MM  [1.27 INCH ] Profile Height from PCB : 37.1 MM  [1.46 INCH ] Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Shielded : No Other Interface Number : 1-967281-1 Packaging Features Packaging Method : Box Packaging Quantity : 16 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 42 Number of Rows : 3 Number of Sections : 1 Number of Signal Positions : 42 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .6 MM , .8 MM  [.031 INCH , .024 INCH ] Mating Tab Width : 3 MM , 1.6 MM  [.12 INCH , .063 INCH ] Dimensions Connector Length : 73.2 MM  [2.88 INCH ] Connector Width : 32.5 MM  [1.27 INCH ] Profile Height from PCB : 37.1 MM  [1.46 INCH ] Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Shielded : No Other Interface Number : 1-967281-1 Packaging Features Packaging Method : Box Packaging Quantity : 16 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 1-1718093-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
1-1718093-1
Automotive Headers 1-1718093-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 42 Number of Rows : 3 Number of Sections : 1 Number of Signal Positions : 42 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .6 MM , .8 MM  [.031 INCH , .024 INCH ] Mating Tab Width : 3 MM , 1.6 MM  [.12 INCH , .063 INCH ] Dimensions Connector Length : 73.2 MM  [2.88 INCH ] Connector Width : 32.5 MM  [1.27 INCH ] Profile Height from PCB : 37.1 MM  [1.46 INCH ] Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Shielded : No Other Interface Number : 1-967281-1 Packaging Features Packaging Method : Box Packaging Quantity : 16 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 42
  • Number of Rows : 3
  • Number of Sections : 1
  • Number of Signal Positions : 42
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Tab
  • Mating Tab Thickness : .6 MM , .8 MM  [.031 INCH , .024 INCH ]
  • Mating Tab Width : 3 MM , 1.6 MM  [.12 INCH , .063 INCH ]

Dimensions


  • Connector Length : 73.2 MM  [2.88 INCH ]
  • Connector Width : 32.5 MM  [1.27 INCH ]
  • Profile Height from PCB : 37.1 MM  [1.46 INCH ]

Housing Features


  • Centerline (Pitch) : 4 MM  [.157 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power
  • Shielded : No

Other


  • Interface Number : 1-967281-1

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 16

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : Yes
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder
Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Headers, Male Pins - A122514-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A122514-ND
Headers, Male Pins A122514-ND
"Connector Header Through Hole 42 position 0.197"" (5.00mm)"

"Connector Header Through Hole 42 position 0.197"" (5.00mm)"

Buy Now Datasheet
Automotive Connectors - 7183840 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7183840
Automotive Connectors 7183840
TE Connectivity 1-1718093-1

TE Connectivity 1-1718093-1

Supplier's Site
Automotive Connectors - 7183840P - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7183840P
Automotive Connectors 7183840P
TE Connectivity 1-1718093-1

TE Connectivity 1-1718093-1

Supplier's Site
Automotive Connectors - 1640606 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1640606
Automotive Connectors 1640606
TE Connectivity 1-1718093-1

TE Connectivity 1-1718093-1

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey RS Components, Ltd. RS Components, Ltd.
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1-1718093-1 1-1718093-1 A122514-ND 7183840 7183840P
Product Name Automotive Headers Headers, Male Pins Automotive Connectors Automotive Connectors
Connector Type Automotive Connector; Wire to Board Connector Header Connector; Plug Automotive Connector; Wire to Board Connector Automotive Connector
Termination Through Hole - Solder Solder Solder
Mounting Board Mount Through Hole Through hole
Unlock Full Specs
to access all available technical data