TE Connectivity USB Connectors 1-1734028-1

Description
Body Features Connector Profile : Standard Shell Plating Material : Nickel Configuration Features Number of Mounting Legs : 2 Number of Ports : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : 2.5 MM , 2 MM  [.078 INCH , .098 INCH ] Housing Color : Natural Housing Material : Thermoplastic Industry Standards Moisture Sensitivity Level : 5A UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Connector Seating : Flush PCB Mount Alignment Type : Locating Posts PCB Mount Location : Top Mount PCB Mount Retention Type : Straight Leg Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board USB Type : A USB Version : 2.0 Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 1.2 MM  [.047 INCH ] Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Shell Plating Material : Nickel Configuration Features Number of Mounting Legs : 2 Number of Ports : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : 2.5 MM , 2 MM  [.078 INCH , .098 INCH ] Housing Color : Natural Housing Material : Thermoplastic Industry Standards Moisture Sensitivity Level : 5A UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Connector Seating : Flush PCB Mount Alignment Type : Locating Posts PCB Mount Location : Top Mount PCB Mount Retention Type : Straight Leg Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board USB Type : A USB Version : 2.0 Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 1.2 MM  [.047 INCH ] Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 1-1734028-1 - TE Connectivity
Berwyn, PA, United States
USB Connectors
1-1734028-1
USB Connectors 1-1734028-1
Body Features Connector Profile : Standard Shell Plating Material : Nickel Configuration Features Number of Mounting Legs : 2 Number of Ports : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : 2.5 MM , 2 MM  [.078 INCH , .098 INCH ] Housing Color : Natural Housing Material : Thermoplastic Industry Standards Moisture Sensitivity Level : 5A UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Connector Seating : Flush PCB Mount Alignment Type : Locating Posts PCB Mount Location : Top Mount PCB Mount Retention Type : Straight Leg Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board USB Type : A USB Version : 2.0 Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 1.2 MM  [.047 INCH ] Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]

Body Features


  • Connector Profile : Standard
  • Shell Plating Material : Nickel

Configuration Features


  • Number of Mounting Legs : 2
  • Number of Ports : 1
  • Number of Positions : 4

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Palladium Nickel

Dimensions


  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Centerline (Pitch) : 2.5 MM , 2 MM  [.078 INCH , .098 INCH ]
  • Housing Color : Natural
  • Housing Material : Thermoplastic

Industry Standards


  • Moisture Sensitivity Level : 5A
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Locking Feature : Without
  • PCB Connector Seating : Flush
  • PCB Mount Alignment Type : Locating Posts
  • PCB Mount Location : Top Mount
  • PCB Mount Retention Type : Straight Leg

Operation/Application


  • Circuit Application : Power & Signal
  • Halogen Free : No

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 500

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Cable-to-Board
  • USB Type : A
  • USB Version : 2.0

Termination Features


  • Termination Method to PCB : Surface Mount
  • Termination Post & Tail Length : 1.2 MM  [.047 INCH ]

Usage Conditions


  • Mating Cycles (Max) : 1500
  • Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ]
  • Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Buy Now
Singapore, Singapore
1.5A Electronic Connector
312-1-1734028-1
1.5A Electronic Connector 312-1-1734028-1
4 Pos Right Angle USB Plug, Shielded, SMT, 1.5A Product overview: 1-1734028-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-1-1734028-1 can be used for catalog matching and distributor lookup.

4 Pos Right Angle USB Plug, Shielded, SMT, 1.5A Product overview: 1-1734028-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-1-1734028-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
I/O Connectors - 1-1734028-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1-1734028-1
I/O Connectors 1-1734028-1
Std USB, Type A, Plug, Natural

Std USB, Type A, Plug, Natural

Buy Now
Swedesboro, NJ, United States
I/O Connectors
1-1734028-1
I/O Connectors 1-1734028-1
USB PLUGS TYPE A

USB PLUGS TYPE A

Buy Now
USB, DVI, HDMI Connector Assemblies - A122942CT-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A122942CT-ND
USB, DVI, HDMI Connector Assemblies A122942CT-ND
USB-A (USB TYPE-A) USB 2.0 Plug Connector 4 Position Surface Mount, Right Angle; Through Hole

USB-A (USB TYPE-A) USB 2.0 Plug Connector 4 Position Surface Mount, Right Angle; Through Hole

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - A122942TR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A122942TR-ND
USB, DVI, HDMI Connector Assemblies A122942TR-ND
USB-A (USB TYPE-A) USB 2.0 Plug Connector 4 Position Surface Mount, Right Angle; Through Hole

USB-A (USB TYPE-A) USB 2.0 Plug Connector 4 Position Surface Mount, Right Angle; Through Hole

Buy Now Datasheet
Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies - 1364382-1-1734028-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies
1364382-1-1734028-1
Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies 1364382-1-1734028-1
Win Source Part Number: 1364382-1-1734028-1 Category: Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies Temperature Range - Operating: 0°C ~ 50°C Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tape & Reel (TR) Product Status: Active Base Product Number: 1734028 Mounting Type: Surface Mount, Right Angle; Through Hole HTSUS: 8536.69.4040 Voltage - Rated: 30VDC REACH Status: Vendor Undefined ECCN: EAR99 Current Rating (Amps): 1.5A Shielding: Shielded Contact Finish: Gold Connector Type: USB-A (USB TYPE-A) Termination: Solder Material Flammability Rating: UL94 V-0 Insulation Color: Natural Mounting Feature: Horizontal Gender: Plug Mating Cycles: 1500 Specifications: USB 2.0 Number of Contacts: 4 Number of Ports: 1 Shell/Shielding Material: Steel (SPCC)

Win Source Part Number: 1364382-1-1734028-1
Category: Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies
Temperature Range - Operating: 0°C ~ 50°C
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 1734028
Mounting Type: Surface Mount, Right Angle; Through Hole
HTSUS: 8536.69.4040
Voltage - Rated: 30VDC
REACH Status: Vendor Undefined
ECCN: EAR99
Current Rating (Amps): 1.5A
Shielding: Shielded
Contact Finish: Gold
Connector Type: USB-A (USB TYPE-A)
Termination: Solder
Material Flammability Rating: UL94 V-0
Insulation Color: Natural
Mounting Feature: Horizontal
Gender: Plug
Mating Cycles: 1500
Specifications: USB 2.0
Number of Contacts: 4
Number of Ports: 1
Shell/Shielding Material: Steel (SPCC)

Buy Now Datasheet
Sheung Wan, Hong Kong
USB Connectors
1-1734028-1
USB Connectors 1-1734028-1
USB Connectors USB CONN PLUG RA SMT POST 1.1 REEL

USB Connectors USB CONN PLUG RA SMT POST 1.1 REEL

Buy Now Datasheet
Usb Connector, 2.0 Type A, Plug, 4P, Smt; Usb Connector Type Te Connectivity - 68AH0151 - Newark, An Avnet Company
Chicago, IL, United States
Usb Connector, 2.0 Type A, Plug, 4P, Smt; Usb Connector Type Te Connectivity
68AH0151
Usb Connector, 2.0 Type A, Plug, 4P, Smt; Usb Connector Type Te Connectivity 68AH0151
USB CONNECTOR, 2.0 TYPE A, PLUG, 4P, SMT; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Plug; No. of Positions:4Positions ; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Brass RoHS Compliant: Yes

USB CONNECTOR, 2.0 TYPE A, PLUG, 4P, SMT; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Plug; No. of Positions:4Positions; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site
Usb Conn,plug R/a Smt,post 1.1,reel Te Connectivity - 46P3038 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn,plug R/a Smt,post 1.1,reel Te Connectivity
46P3038
Usb Conn,plug R/a Smt,post 1.1,reel Te Connectivity 46P3038
USB CONN,PLUG R/A SMT,POST 1.1,REEL

USB CONN,PLUG R/A SMT,POST 1.1,REEL

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1734028-1 312-1-1734028-1 1-1734028-1 A122942CT-ND 1364382-1-1734028-1 1-1734028-1 68AH0151 46P3038
Product Name USB Connectors 1.5A Electronic Connector I/O Connectors USB, DVI, HDMI Connector Assemblies Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies USB Connectors Usb Connector, 2.0 Type A, Plug, 4P, Smt; Usb Connector Type Te Connectivity Usb Conn,plug R/a Smt,post 1.1,reel Te Connectivity
Connector Type USB; Wire to Board Connector USB USB USB USB
Termination Surface Mount SMD/SMT Solder Solder Pin
Mounting Board Mount Surface Mount, Right Angle; Through Hole Surface Mount, Right Angle; Through Hole Surface Mount
Current Rating 1.5 amps 1.5 amps 1.5 amps
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data