"Connector Header Through Hole 12 position 0.098"" (2.50mm)"
TE Connectivity 1-171825-2 PCB Header
TE Connectivity 1-171825-2 PCB Header
TE Connectivity 1-171825-2 PCB Header
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A111946-ND | 1650743 | 7194874P |
| Product Name | Headers, Male Pins | PCB Headers | PCB Headers |
| Connector Type | Header Connector; Header | Wire to Board Connector | |
| Mounting | Through Hole | Through hole | |
| Voltage Rating | 250 to 350 volts | ||
| Current Rating | 2.0 amps |