DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 50 100 150 200 240 250 260 270 280 290 299 300 301 302 303 304 305 306 307 308 309 310 311 320 330 340 350 360 370 400 450 500 550 600 650 1000 1500 1569
Product Name Notes
"100 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
"102 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
"104 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
"106 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
"96 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
"98 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
20 Position DIP, DIL - Header Connector Post, Extended Gold
32 Position DIP, DIL - Header Connector Post, Extended Gold
64 Position DIP, DIL - Header Connector Post, Extended Gold

<< Prev Next >>