26 Position Ribbon Cable Connector Gray IDC 26-28 AWG, Stranded or Solid Through Hole
WIRE-BOARD CONNECTOR, PIN, 26 POSITION, 2.54MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:4 Row; No. of Contacts:26Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 3M158960-ND | 46F8389 |
| Product Name | Board In, Direct Wire to Board | Wire-Board Connector, Pin, 26 Position, 2.54Mm; Idc Connector Type 3M |
| Connector Type | Ribbon Cable | Wire to Board Connector |