3M Headers, Male Pins 3428-5002

Description
"Connector Header Through Hole, Right Angle 20 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 20 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - MHR20K-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
MHR20K-ND
Headers, Male Pins MHR20K-ND
"Connector Header Through Hole, Right Angle 20 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 20 position 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
1.75A Electronic Connector
314-3428-5002
1.75A Electronic Connector 314-3428-5002
20 Pos 2 Row RA Header, 2.54mm Pitch, Solder, Gold, 1.75A Product overview: 3428-5002 from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.75A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.75A, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-3428-5002 can be used for catalog matching and distributor lookup.

20 Pos 2 Row RA Header, 2.54mm Pitch, Solder, Gold, 1.75A Product overview: 3428-5002 from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.75A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.75A, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-3428-5002 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 3428-5002 - 743828-3428-5002 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 3428-5002
743828-3428-5002
Rectangular Connectors - 3428-5002 743828-3428-5002
Manufacturer: 3M Win Source Part Number: 743828-3428-5002 Manufacturer Homepage: www.3m.comesd Reference case: ROHS Reference Date Code: 1502+Rohs Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: 3M
Win Source Part Number: 743828-3428-5002
Manufacturer Homepage: www.3m.comesd
Reference case: ROHS
Reference Date Code: 1502+Rohs
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now
Wire-Board Connector, Header, 20 Position, 2.54Mm; Connector Systems 3M - 46F4678 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header, 20 Position, 2.54Mm; Connector Systems 3M
46F4678
Wire-Board Connector, Header, 20 Position, 2.54Mm; Connector Systems 3M 46F4678
WIRE-BOARD CONNECTOR, HEADER, 20 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:3000 Series RoHS Compliant: No

WIRE-BOARD CONNECTOR, HEADER, 20 POSITION, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:3000 Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MHR20K-ND 314-3428-5002 743828-3428-5002 46F4678
Product Name Headers, Male Pins 1.75A Electronic Connector Rectangular Connectors - 3428-5002 Wire-Board Connector, Header, 20 Position, 2.54Mm; Connector Systems 3M
Connector Type Header Connector; Header Rectangular Connectors, Heavy Duty Wire to Board Connector
Mounting Through Hole, Right Angle
Current Rating 1.8 amps 1.8 amps
Number of Contacts 20 #
Unlock Full Specs
to access all available technical data