TE Connectivity Automotive Headers 344103-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 18 Number of Rows : 3 Number of Sections : 1 Number of Signal Positions : 18 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1.8 MM  [.071 INCH ] Dimensions Connector Length : 52.71 MM  [2.07 INCH ] Connector Width : 40.7 MM  [1.602 INCH ] Profile Height from PCB : 3 MM  [.118 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Solder Tail Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Shielded : Yes Packaging Features Packaging Method : Box Packaging Quantity : 195 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Screw
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 18 Number of Rows : 3 Number of Sections : 1 Number of Signal Positions : 18 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1.8 MM  [.071 INCH ] Dimensions Connector Length : 52.71 MM  [2.07 INCH ] Connector Width : 40.7 MM  [1.602 INCH ] Profile Height from PCB : 3 MM  [.118 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Solder Tail Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Shielded : Yes Packaging Features Packaging Method : Box Packaging Quantity : 195 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 344103-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
344103-1
Automotive Headers 344103-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 18 Number of Rows : 3 Number of Sections : 1 Number of Signal Positions : 18 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1.8 MM  [.071 INCH ] Dimensions Connector Length : 52.71 MM  [2.07 INCH ] Connector Width : 40.7 MM  [1.602 INCH ] Profile Height from PCB : 3 MM  [.118 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Solder Tail Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Shielded : Yes Packaging Features Packaging Method : Box Packaging Quantity : 195 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Screw

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 18
  • Number of Rows : 3
  • Number of Sections : 1
  • Number of Signal Positions : 18
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Tab
  • Mating Tab Thickness : .64 MM  [.025 INCH ]
  • Mating Tab Width : 1.8 MM  [.071 INCH ]

Dimensions


  • Connector Length : 52.71 MM  [2.07 INCH ]
  • Connector Width : 40.7 MM  [1.602 INCH ]
  • Profile Height from PCB : 3 MM  [.118 INCH ]

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Retention Type : Locking Interface
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Solder Tail
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power
  • Shielded : Yes

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 195

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Screw
Buy Now
Automotive Connectors - 1640003 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1640003
Automotive Connectors 1640003
18 way Econoseal III plug header

18 way Econoseal III plug header

Supplier's Site
Singapore, Singapore
Electronic Connector
316-344103-1
Electronic Connector 316-344103-1
18 Pos 3 Row Right Angle Male Pin Connector, 5mm Pitch, Shielded, Solder Product overview: 344103-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-344103-1 can be used for catalog matching and distributor lookup.

18 Pos 3 Row Right Angle Male Pin Connector, 5mm Pitch, Shielded, Solder Product overview: 344103-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-344103-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - A105222-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A105222-ND
Headers, Male Pins A105222-ND
"Connector Header Through Hole, Right Angle 18 position 0.197"" (5.00mm)"

"Connector Header Through Hole, Right Angle 18 position 0.197"" (5.00mm)"

Buy Now Datasheet
18W Eng.man.sys.header Rohs Compliant Amp - Te Connectivity - 07H9447 - Newark, An Avnet Company
Chicago, IL, United States
18W Eng.man.sys.header Rohs Compliant Amp - Te Connectivity
07H9447
18W Eng.man.sys.header Rohs Compliant Amp - Te Connectivity 07H9447
18W ENG.MAN.SYS.HEADER ROHS COMPLIANT: YES

18W ENG.MAN.SYS.HEADER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 344103-1 1640003 316-344103-1 A105222-ND 07H9447
Product Name Automotive Headers Automotive Connectors Electronic Connector Headers, Male Pins 18W Eng.man.sys.header Rohs Compliant Amp - Te Connectivity
Connector Type Automotive Connector; Wire to Board Connector Automotive Connector; Wire to Board Connector Header Connector; Header
Unlock Full Specs
to access all available technical data