DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
50
100
150
200
240
250
260
270
280
290
293
294
295
296
297
298
299
300
301
302
303
304
305
310
320
330
340
350
360
400
450
500
550
600
650
1000
1500
1569
| Product Name | Notes |
|---|---|
| "49 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green" | |
| "50 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green" | |
| "50 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green" | |
| "51 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green" | |
| "52 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green" | |
| "52 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green" | |
| "53 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green" |
| << Prev | Next >> |