3M Rectangular Connectors - 3429-5002 3429-5002

Description
Manufacturer: 3M Connector Type: Header Contact Type: Male Pin Termination: Solder Package: Bulk Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Shrouding: Shrouded - 4 Wall Alternative Parts (Cross-Reference): Cross Product Status: Obsolete
Request a Quote Datasheet
Description
Manufacturer: 3M Connector Type: Header Contact Type: Male Pin Termination: Solder Package: Bulk Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Shrouding: Shrouded - 4 Wall Alternative Parts (Cross-Reference): Cross Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 3429-5002 -  - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 3429-5002
Rectangular Connectors - 3429-5002
Manufacturer: 3M Connector Type: Header Contact Type: Male Pin Termination: Solder Package: Bulk Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Shrouding: Shrouded - 4 Wall Alternative Parts (Cross-Reference): Cross Product Status: Obsolete

Manufacturer: 3M
Connector Type: Header
Contact Type: Male Pin
Termination: Solder
Package: Bulk
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Shrouding: Shrouded - 4 Wall
Alternative Parts (Cross-Reference): Cross
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
314-3429-5002
Electronic Connector 314-3429-5002
26 Pos RA Header, 2.54mm Pitch, Solder, Thru-Hole, Male Pin Product overview: 3429-5002 from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-3429-5002 can be used for catalog matching and distributor lookup.

26 Pos RA Header, 2.54mm Pitch, Solder, Thru-Hole, Male Pin Product overview: 3429-5002 from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-3429-5002 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - 3M156585-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
3M156585-ND
Headers, Male Pins 3M156585-ND
"Connector Header Through Hole, Right Angle 26 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 26 position 0.100"" (2.54mm)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors
Product Number 314-3429-5002 3M156585-ND
Product Name Rectangular Connectors - 3429-5002 Electronic Connector Headers, Male Pins
Connector Type Rectangular Connectors, Heavy Duty Header Connector; Header
Termination Solder Solder
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCB Sockets - 1224733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
PC Pin, Single Post Connectors - 36-1426-4-ND - DigiKey
Specs
Mounting Through Hole
View Details
2 suppliers
Interconnect Input/Output Connectors - DC Power Jacks - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Bi-Lobe® Single Row Straight Tails -Type DD -  - Omnetics Connector Corporation
Specs
Category Military Connector
Connector Type Box Header; Header Connector
Termination Through Hole
View Details