DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 50 100 150 200 230 240 250 260 270 280 284 285 286 287 288 289 290 291 292 293 294 295 296 300 310 320 330 340 350 400 450 500 550 600 650 1000 1500 1569
Product Name Notes
"13 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
"14 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
"14 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
"15 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
"16 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
"16 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
"17 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

<< Prev Next >>