Conn Ejector Header HDR 50 POS 2.54mm Solder RA Side Entry Thru-Hole Box Product overview: 3433-5302 from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-3433-5302 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole, Right Angle 50 position 0.100"" (2.54mm)"
WIRE-BOARD CONNECTOR, HEADER, 50 POSITION, 2.54MM; Connector Systems:Wire-to-Boar
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 314-3433-5302 | 3433-5302-ND | 94F8875 |
| Product Name | Electronic Connector | Headers, Male Pins | Wire-Board Connector, Header, 50 Position, 2.54Mm; Connector Systems 3M |
| Gender | Male / Plug | ||
| Termination | Solder | Through Hole Right Angle | |
| Connector Type | Header Connector; Header | Wire to Board Connector |