DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 50 100 150 200 240 250 260 270 280 290 295 296 297 298 299 300 301 302 303 304 305 306 307 310 320 330 340 350 360 400 450 500 550 600 650 1000 1500 1569
Product Name Notes
"57 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
"58 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
"58 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
"60 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
"62 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
"64 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
"66 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

<< Prev Next >>