DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 50 100 150 200 250 260 270 280 290 300 301 302 303 304 305 306 307 308 309 310 311 312 313 320 330 340 350 360 370 400 450 500 550 600 650 1000 1500 1569
Product Name Notes
"116 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
"14 Position Header Spacer Connector 0.100"" (2.54mm) Tin-Lead Through Hole"
"18 Position Header Spacer Connector 0.100"" (2.54mm) Tin-Lead Through Hole"
"5 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
"5 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole"
"6 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
"64 Position Header Spacer Connector 0.100"" (2.54mm) Tin-Lead Through Hole"
"8 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole"
"Connector Header Through Hole 13 position 0.079"" (2.00mm)"
"Connector Header Through Hole 15 position 0.079"" (2.00mm)"
"Connector Header Through Hole 20 position 0.100"" (2.54mm)"
"Connector Header Through Hole 26 position 0.100"" (2.54mm)"
"Connector Header Through Hole 34 position 0.100"" (2.54mm)"
"Connector Header Through Hole 40 position 0.100"" (2.54mm)"
"Connector Header Through Hole 50 position 0.100"" (2.54mm)"
"Connector Header Through Hole 7 position 0.079"" (2.00mm)"
"Connector Header Through Hole, Right Angle 18 position 0.197"" (5.00mm)"
"Connector Header Through Hole, Right Angle 20 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 20, 20 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 26 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 26, 26 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 30 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 34 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 34, 34 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 36 position 0.197"" (5.00mm)"
"Connector Header Through Hole, Right Angle 40 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 40, 40 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 50 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 50, 50 position 0.100"" (2.54mm)"
2.0MM PITCH HPI VERTICAL POST HE
20 Position DIP, DIL - Header Connector Post, Extended Tin-Lead
20 Position Ribbon Cable Connector Gray IDC 26-28 AWG, Stranded or Solid Through Hole
26 Position Ribbon Cable Connector Gray IDC 26-28 AWG, Stranded or Solid Through Hole
32 Position DIP, DIL - Header Connector Post, Extended Tin-Lead
50 Position Ribbon Cable Connector Gray IDC 26-28 AWG, Stranded or Solid Through Hole
64 Position DIP, DIL - Header Connector Post, Extended Tin-Lead

<< Prev Next >>