3M Connectors, Interconnects Rectangular Connectors Headers, Male Pins 3431-5002

Description
Manufacturer: 3M Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins Contact Type: Male Pin Termination: Solder Package: Bulk Shrouding: Shrouded - 4 Wall Contact Length - Mating: 0.240" (6.10mm) Alternative Parts (Cross-Reference): Cross Product Status: Obsolete Fastening Type: Push-Pull
Request a Quote Datasheet
Description
Manufacturer: 3M Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins Contact Type: Male Pin Termination: Solder Package: Bulk Shrouding: Shrouded - 4 Wall Contact Length - Mating: 0.240" (6.10mm) Alternative Parts (Cross-Reference): Cross Product Status: Obsolete Fastening Type: Push-Pull
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Rectangular Connectors Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Manufacturer: 3M Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins Contact Type: Male Pin Termination: Solder Package: Bulk Shrouding: Shrouded - 4 Wall Contact Length - Mating: 0.240" (6.10mm) Alternative Parts (Cross-Reference): Cross Product Status: Obsolete Fastening Type: Push-Pull

Manufacturer: 3M
Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Contact Type: Male Pin
Termination: Solder
Package: Bulk
Shrouding: Shrouded - 4 Wall
Contact Length - Mating: 0.240" (6.10mm)
Alternative Parts (Cross-Reference): Cross
Product Status: Obsolete
Fastening Type: Push-Pull

Buy Now Datasheet
Headers, Male Pins - MHR34K-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
MHR34K-ND
Headers, Male Pins MHR34K-ND
"Connector Header Through Hole, Right Angle 34 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 34 position 0.100"" (2.54mm)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number MHR34K-ND
Product Name Connectors, Interconnects Rectangular Connectors Headers, Male Pins Headers, Male Pins
Connector Type Rectangular Connectors, Heavy Duty Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29100-051 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Straight
Termination Through Hole
View Details
2 suppliers
PWRBLADE HEADER - VERTICAL - 51702-10804400AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
Turret Connectors - 36-1509-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details