EDAC, Inc. Edgeboard Connectors 345-006-520-478

Description
"6 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"6 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-006-520-478-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-006-520-478-ND
Edgeboard Connectors 151-345-006-520-478-ND
"6 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"6 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single, 6Pos, Th; Card Edge Connector Type Edac - 64AJ9962 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 6Pos, Th; Card Edge Connector Type Edac
64AJ9962
Card Edge Conn, Single, 6Pos, Th; Card Edge Connector Type Edac 64AJ9962
CARD EDGE CONN, SINGLE, 6POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:6 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 6POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:6 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-006-520-478-ND 64AJ9962
Product Name Edgeboard Connectors Card Edge Conn, Single, 6Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 6 #
Unlock Full Specs
to access all available technical data

Similar Products

PCB Sockets - 1224748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details
PwrBlade ® - 51915-119LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 8 #
View Details
3 suppliers
Nano Strip Connectors - A79019-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Board to Board Connector; Micro Connector and Nano Connector; Wire to Board Connector
Gender Female / Jack
Termination Through Hole
View Details
High Frequency Mini-Lock Connectors - SMPM Series - Molex Signal Tech Industrial Ltd.
Specs
Category Military Connector
Mounting Male Straight PCB Mount
Frequency 110.000 GHz
View Details