"Connector Header Through Hole, Right Angle 50, 50 position 0.100"" (2.54mm)"
Header, Condo, .1x.1inch, 100 Contacts,Right Angle
| DigiKey | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 19-3433-L303-ND | 70114720 |
| Product Name | Headers, Male Pins | Header, Condo, .1x.1inch, 100 Contacts,Right Angle |
| Connector Type | Header Connector | |
| Mounting | Through Hole, Right Angle | |
| Current Rating | 1.0 amps | 1.0 amps |