TE Connectivity Automotive Headers 344108-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 36 Number of Rows : 3 Number of Sections : 1 Number of Signal Positions : 36 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Type : Tab Mating Tab Thickness : .66 MM  [.025 INCH ] Mating Tab Width : 1.8 MM  [.071 INCH ] Dimensions Connector Length : 27 MM  [1.06 INCH ] Connector Width : 71.2 MM  [2.803 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 29.45 MM  [1.16 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Method : Box Packaging Quantity : 117 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Screw
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 36 Number of Rows : 3 Number of Sections : 1 Number of Signal Positions : 36 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Type : Tab Mating Tab Thickness : .66 MM  [.025 INCH ] Mating Tab Width : 1.8 MM  [.071 INCH ] Dimensions Connector Length : 27 MM  [1.06 INCH ] Connector Width : 71.2 MM  [2.803 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 29.45 MM  [1.16 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Method : Box Packaging Quantity : 117 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 344108-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
344108-1
Automotive Headers 344108-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 36 Number of Rows : 3 Number of Sections : 1 Number of Signal Positions : 36 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Type : Tab Mating Tab Thickness : .66 MM  [.025 INCH ] Mating Tab Width : 1.8 MM  [.071 INCH ] Dimensions Connector Length : 27 MM  [1.06 INCH ] Connector Width : 71.2 MM  [2.803 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 29.45 MM  [1.16 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Method : Box Packaging Quantity : 117 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Screw

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 36
  • Number of Rows : 3
  • Number of Sections : 1
  • Number of Signal Positions : 36
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Tab
  • Mating Tab Thickness : .66 MM  [.025 INCH ]
  • Mating Tab Width : 1.8 MM  [.071 INCH ]

Dimensions


  • Connector Length : 27 MM  [1.06 INCH ]
  • Connector Width : 71.2 MM  [2.803 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Profile Height from PCB : 29.45 MM  [1.16 INCH ]

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Retention Type : Locking Interface
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power
  • Shielded : No

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 117

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Screw
Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Singapore, Singapore
10A Electronic Connector
316-344108-1
10A Electronic Connector 316-344108-1
36 Pos 3 Row Rectangular Header, Right Angle, 10A, Gold Brass Product overview: 344108-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-344108-1 can be used for catalog matching and distributor lookup.

36 Pos 3 Row Rectangular Header, Right Angle, 10A, Gold Brass Product overview: 344108-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-344108-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - A105044-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A105044-ND
Headers, Male Pins A105044-ND
"Connector Header Through Hole, Right Angle 36 position 0.197"" (5.00mm)"

"Connector Header Through Hole, Right Angle 36 position 0.197"" (5.00mm)"

Buy Now Datasheet
Automotive Connectors - 6797110 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
6797110
Automotive Connectors 6797110
36 way Econoseal III plug header

36 way Econoseal III plug header

Supplier's Site
Connector, Header, 36Pos, 3Row, 2.5Mm; Connector Systems Amp - Te Connectivity - 74T0684 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 36Pos, 3Row, 2.5Mm; Connector Systems Amp - Te Connectivity
74T0684
Connector, Header, 36Pos, 3Row, 2.5Mm; Connector Systems Amp - Te Connectivity 74T0684
CONNECTOR, HEADER, 36POS, 3ROW, 2.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.5mm; No. of Rows:3Rows; No. of Contacts:36Contacts; Contact Termination Type:Through Hole; Product Range:Econoseal III 70 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 36POS, 3ROW, 2.5MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.5mm; No. of Rows:3Rows; No. of Contacts:36Contacts; Contact Termination Type:Through Hole; Product Range:Econoseal III 70 Series RoHS Compliant: Yes

Supplier's Site
Connector, Header, 36Pos, 3Row, 2.5Mm; Pitch Spacing Amp - Te Connectivity - 28AC8948 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 36Pos, 3Row, 2.5Mm; Pitch Spacing Amp - Te Connectivity
28AC8948
Connector, Header, 36Pos, 3Row, 2.5Mm; Pitch Spacing Amp - Te Connectivity 28AC8948
CONNECTOR, HEADER, 36POS, 3ROW, 2.5MM; PITCH SPACING:2.5MM; NO. OF CONTACTS:36CONTACTS; GENDER:HEADER; PRODUCT RANGE:ECONOSEAL III 70 SERIES; CONTACT TERMINATION TYPE:THROUGH HOLE; NO. OF ROWS:3ROWS; CONTACT MATERIAL:BRASS ROHS COMPLIANT: YES

CONNECTOR, HEADER, 36POS, 3ROW, 2.5MM; PITCH SPACING:2.5MM; NO. OF CONTACTS:36CONTACTS; GENDER:HEADER; PRODUCT RANGE:ECONOSEAL III 70 SERIES; CONTACT TERMINATION TYPE:THROUGH HOLE; NO. OF ROWS:3ROWS; CONTACT MATERIAL:BRASS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 344108-1 344108-1 316-344108-1 A105044-ND 6797110 74T0684 28AC8948
Product Name Automotive Headers 10A Electronic Connector Headers, Male Pins Automotive Connectors Connector, Header, 36Pos, 3Row, 2.5Mm; Connector Systems Amp - Te Connectivity Connector, Header, 36Pos, 3Row, 2.5Mm; Pitch Spacing Amp - Te Connectivity
Connector Type Automotive Connector; Wire to Board Connector Header Connector; Header Automotive Connector; Wire to Board Connector Wire to Board Connector
Termination Through Hole - Screw Solder Solder Through Hole THROUGH HOLE
Mounting Board Mount Through Hole, Right Angle Through hole
Unlock Full Specs
to access all available technical data