DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
50
100
150
160
170
180
190
200
208
209
210
211
212
213
214
215
216
217
218
219
220
230
240
250
260
270
280
300
350
400
450
500
550
1000
1500
1569
| Product Name | Notes |
|---|---|
| "10 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "11 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "12 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "13 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "14 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "15 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "16 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "164 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black" | |
| "17 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "18 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "19 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "2 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "2 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "20 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "21 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "22 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "23 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "24 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "25 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "26 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "27 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "28 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "29 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "3 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "3 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "30 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "31 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "32 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "33 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "34 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "35 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "36 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "37 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "38 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "39 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "4 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "4 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "40 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "41 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "42 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "43 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "44 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "45 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "46 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "47 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "48 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "49 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "5 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "5 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "50 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "51 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "52 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "53 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "54 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "55 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "56 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "57 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "58 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "59 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "6 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "60 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "61 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "62 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "63 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "64 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "7 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "8 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "86 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "9 Position Elevated Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "Connector Header Through Hole 12 position 0.200"" (5.08mm)" | |
| "Connector Header Through Hole 20 position 0.200"" (5.08mm)" | |
| "Connector Header Through Hole 34 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 5 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 7 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole, Right Angle 34 position 0.100"" (2.54mm)" | |
| 1 Position Elevated Socket Connector Through Hole Gold | |
| 112 Position Connector Differential Pair Array, Female Surface Mount Gold | |
| 140 Position Connector Differential Pair Array, Female Surface Mount Gold | |
| 140 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 15 Position D-Sub Plug, Male Pins Connector | |
| 15 Position D-Sub Receptacle, Female Sockets Connector | |
| 18 (1 x 18) Pos SIP Socket Gold Through Hole | |
| 25 Position D-Sub Plug, Male Pins Connector | |
| 25 Position D-Sub Receptacle, Female Sockets Connector | |
| 28 Position Connector Differential Pair Array, Female Surface Mount Gold | |
| 28 Position Connector Differential Pair Array, Male Surface Mount Gold | |
| 30 Position Connector Differential Pair Array, Female Surface Mount Gold | |
| 37 Position D-Sub Plug, Male Pins Connector | |
| 37 Position D-Sub Receptacle, Female Sockets Connector | |
| 56 Position Connector Differential Pair Array, Female Surface Mount Gold | |
| 56 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 60 Position Connector Plug, Center Strip Contacts Surface Mount, Right Angle Gold | |
| 84 Position Connector Differential Pair Array, Female Surface Mount Gold | |
| 84 Position Connector Differential Pair Array, Male Surface Mount Gold | |
| 9 Position D-Sub Plug, Male Pins Connector | |
| 9 Position D-Sub Receptacle, Female Sockets Connector | |
| BNC, Mini Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder | |
| Connector Header Through Hole, Right Angle 48 position | |
| FPH-2301G=FLXPAC HDR P 23 RA LF |
| << Prev | Next >> |