EDAC, Inc. Edgeboard Connectors 317-025-541-602

Description
"50 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"50 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-317-025-541-602-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-317-025-541-602-ND
Edgeboard Connectors 151-317-025-541-602-ND
"50 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"50 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single, 25Pos, Wire Wrap; Card Edge Connector Type Edac - 60AJ0590 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 25Pos, Wire Wrap; Card Edge Connector Type Edac
60AJ0590
Card Edge Conn, Single, 25Pos, Wire Wrap; Card Edge Connector Type Edac 60AJ0590
CARD EDGE CONN, SINGLE, 25POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:25 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:317 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 25POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:25 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:317 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-317-025-541-602-ND 60AJ0590
Product Name Edgeboard Connectors Card Edge Conn, Single, 25Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data