The Card Edge Connector, part number 86AH7157, features a single side design with 11 positions and is suitable for panel mounting. It is constructed to accommodate a card thickness of 1.57 mm and is oriented at a right angle. The connector is made from copper alloy, ensuring durability and reliability in electronic applications. It is also RoHS compliant, making it suitable for environmentally conscious projects. The connector includes mounting options with a .344 inch offset for card guides, and the contact spacing is .156 inches with a row spacing of .200 inches. This product is ideal for engineers looking for a reliable card edge connector for their designs.
"22 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, SINGLE SIDE, 11POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:11 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-307-011-554-168-ND | 86AH7157 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Single Side, 11Pos, Lug; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Surface Mount | Panel Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) |