EDAC, Inc. Edgeboard Connectors 307-012-445-112

Description
"12 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"
Request a Quote
Description
"12 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Card Conn, Single Side, 12Pos, Wire Wrap connector is designed for applications requiring a reliable card edge connection. It features a total of 12 contacts and is suitable for a card thickness of 1.57mm. The connector utilizes a through-hole mounting method and has a straight body orientation, making it easy to integrate into various circuit board designs. The contact spacing is .156 inches (3.96mm) with a row spacing of .200 inches (5.08mm). This product is part of the 307 series and is RoHS compliant, ensuring it meets environmental standards. The connector is equipped with side mounting holes measuring .128 inches (3.25mm) in diameter, providing additional stability during installation.

Datasheet Summary
Powered by GS/AI

The Card Conn, Single Side, 12Pos, Wire Wrap connector is designed for applications requiring a reliable card edge connection. It features a total of 12 contacts and is suitable for a card thickness of 1.57mm. The connector utilizes a through-hole mounting method and has a straight body orientation, making it easy to integrate into various circuit board designs. The contact spacing is .156 inches (3.96mm) with a row spacing of .200 inches (5.08mm). This product is part of the 307 series and is RoHS compliant, ensuring it meets environmental standards. The connector is equipped with side mounting holes measuring .128 inches (3.25mm) in diameter, providing additional stability during installation.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-012-445-112-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-012-445-112-ND
Edgeboard Connectors 151-307-012-445-112-ND
"12 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"

"12 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Conn, Single Side, 12Pos, Wire Wrap; Card Edge Connector Type Edac - 57AJ4206 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 12Pos, Wire Wrap; Card Edge Connector Type Edac
57AJ4206
Card Conn, Single Side, 12Pos, Wire Wrap; Card Edge Connector Type Edac 57AJ4206
CARD CONN, SINGLE SIDE, 12POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:12 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:307 Series RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 12POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:12 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:307 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-012-445-112-ND 57AJ4206
Product Name Edgeboard Connectors Card Conn, Single Side, 12Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

C9394 Series: High Density LRM PCB -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
D-Sub Connector Assemblies - 2262-A98253-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
High Speed Pluggable IO Connectors & Cages - 2170088-1 - TE Connectivity
Specs
Termination Surface Mount
Current Rating 0.5 amps
View Details
9 suppliers
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51427-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers