The Card Edge Connector, part number 86AH7093, is designed for single-sided applications with 11 contacts. It features a through-hole mounting option and is compatible with a card thickness of 1.57 mm. The connector has a straight body orientation and is part of the 307 series, which is RoHS compliant. The contact tail dimensions are .046 x .013 inches (1.17 x 0.33 mm) with a tail length of .358 inches (9.09 mm). The connector also includes M3-0.5 metric threaded inserts for secure mounting. This product is suitable for applications requiring reliable connections in compact spaces.
"11 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, SINGLE SIDE, 11POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:11 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-307-011-527-107-ND | 86AH7093 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Single Side, 11Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) |