The Card Edge Connector, part number 86AH7163, is a single-sided connector featuring 11 positions and designed for through-hole mounting. It accommodates a card thickness of 1.57 mm and is oriented at a right angle. The connector is part of the 307 series and is RoHS compliant. It includes M3-0.5 metric threaded inserts for secure mounting. The connector is suitable for applications requiring reliable electrical connections in compact spaces.
"22 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, SINGLE SIDE, 11POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:11 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:307 SeriesRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-307-011-557-107-ND | 86AH7163 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Single Side, 11Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole, Right Angle | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) |