EDAC, Inc. Edgeboard Connectors 307-011-425-101

Description
"11 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"11 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-011-425-101-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-011-425-101-ND
Edgeboard Connectors 151-307-011-425-101-ND
"11 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"

"11 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 11Pos, Th; Card Edge Connector Type Edac - 57AJ5135 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 11Pos, Th; Card Edge Connector Type Edac
57AJ5135
Card Edge Conn, Single Side, 11Pos, Th; Card Edge Connector Type Edac 57AJ5135
CARD EDGE CONN, SINGLE SIDE, 11POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:11 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:307 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 11POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:11 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:307 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-011-425-101-ND 57AJ5135
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 11Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data