EDAC, Inc. Edgeboard Connectors 307-012-425-107

Description
"12 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"12 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-012-425-107-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-012-425-107-ND
Edgeboard Connectors 151-307-012-425-107-ND
"12 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"

"12 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 12Pos, Th; Card Edge Connector Type Edac - 57AJ2075 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 12Pos, Th; Card Edge Connector Type Edac
57AJ2075
Card Edge Conn, Single Side, 12Pos, Th; Card Edge Connector Type Edac 57AJ2075
CARD EDGE CONN, SINGLE SIDE, 12POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:12 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:307 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 12POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:12 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:307 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-012-425-107-ND 57AJ2075
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 12Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1515-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
MDD Series: High density PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Low Profile Hybrid Power Straight Press Fit Type Edge Card Connector - 80305-2P04S241CB30PA - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
PCB Sockets - 1731142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details