EDAC, Inc. Edgeboard Connectors 307-011-458-108

Description
"11 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"11 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-011-458-108-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-011-458-108-ND
Edgeboard Connectors 151-307-011-458-108-ND
"11 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"

"11 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 11Pos, Th; Card Edge Connector Type Edac - 57AJ4161 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 11Pos, Th; Card Edge Connector Type Edac
57AJ4161
Card Edge Conn, Single Side, 11Pos, Th; Card Edge Connector Type Edac 57AJ4161
CARD EDGE CONN, SINGLE SIDE, 11POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:11 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:307 SeriesRoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 11POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:11 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:307 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-011-458-108-ND 57AJ4161
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 11Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29100-037 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Straight
Termination Through Hole
View Details
2 suppliers
PC Pin, Single Post Connectors - 36-1447-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
2 suppliers
PCB Connectors - NCT-FL4G-T - kTB Solutions
Specs
Connector Type TNC; TNC Female
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details
PCI Express - 10061913-001PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector; PC Card Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers