EDAC, Inc. Edgeboard Connectors 307-012-447-108

Description
"12 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"
Request a Quote
Description
"12 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Card Conn, Single Side, 12Pos, Wire Wrap connector is designed for applications requiring a reliable card edge connection. It features 12 contacts with a contact spacing of 0.156 inches (3.96 mm) and a row spacing of 0.200 inches (5.08 mm). The connector is compatible with a card thickness of 1.57 mm and is intended for through-hole mounting with #4-40 Unified threaded inserts. The wire wrap contact dimensions are 0.046 x 0.013 inches (1.17 x 0.33 mm) with a tail length of 0.520 inches (13.21 mm). This product is part of the 307 series and is RoHS compliant, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The Card Conn, Single Side, 12Pos, Wire Wrap connector is designed for applications requiring a reliable card edge connection. It features 12 contacts with a contact spacing of 0.156 inches (3.96 mm) and a row spacing of 0.200 inches (5.08 mm). The connector is compatible with a card thickness of 1.57 mm and is intended for through-hole mounting with #4-40 Unified threaded inserts. The wire wrap contact dimensions are 0.046 x 0.013 inches (1.17 x 0.33 mm) with a tail length of 0.520 inches (13.21 mm). This product is part of the 307 series and is RoHS compliant, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-012-447-108-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-012-447-108-ND
Edgeboard Connectors 151-307-012-447-108-ND
"12 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"

"12 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Conn, Single Side, 12Pos, Wire Wrap; Card Edge Connector Type Edac - 57AJ5175 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 12Pos, Wire Wrap; Card Edge Connector Type Edac
57AJ5175
Card Conn, Single Side, 12Pos, Wire Wrap; Card Edge Connector Type Edac 57AJ5175
CARD CONN, SINGLE SIDE, 12POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:12 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:307 Series RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 12POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:12 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:307 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-012-447-108-ND 57AJ5175
Product Name Edgeboard Connectors Card Conn, Single Side, 12Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data