- Trained on our vast library of engineering resources.

HIROSE Electric U.S.A., Inc. Arrays, Edge Type, Mezzanine (Board to Board) FX10A-100S/10-SV(91)

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1113979P - RS Components, Ltd.
Corby, Northants, United Kingdom
FunctionMAX FX10 0.5 mm high-speed 15+Gbit/s SMT board to board stacking connectors designed to meet requirements of the industrial market with maximum functionality. The FunctionMAX FX10 connector provides an electrical interface for the OIF 100G Long-Haul DWDM Transmission Module (MSA-100GLH). These FX10 stacking connectors feature a ground plate that fits on both sides of the header and receptacle connector enhancing grounding capability and improving signal transmission. The grounding plate also incorporates SMT terminals that mount directly on to the PCB. Metal mounting fittings at either end of the connector help to increase PCB retention and provide extra solder weld strength. These metal fittings are connected to the ground plate for a stronger ground. The signal and ground contacts of these FX10 0.5 mm stacking connectors are arranged in a 10:1 ratio which stabilises the grounding and reduces crosstalk. Versions of these FX10 0.5 mm stacking connectors are also available with guideposts that help secure the connector to the PCB. Number of Contacts = 10 (Ground), 100 (Signal) Number of Rows = 2 Pitch = 0.5mm Type = Board to Board Mounting Type = Surface Mount Body Orientation = Straight Termination Method = Solder Current Rating = 300mA Voltage Rating = 50 V ac Series = FunctionMAX FX10 Delivery on production packaging - Reel. This product is non-returnable.

FunctionMAX FX10 0.5 mm high-speed 15+Gbit/s SMT board to board stacking connectors designed to meet requirements of the industrial market with maximum functionality. The FunctionMAX FX10 connector provides an electrical interface for the OIF 100G Long-Haul DWDM Transmission Module (MSA-100GLH). These FX10 stacking connectors feature a ground plate that fits on both sides of the header and receptacle connector enhancing grounding capability and improving signal transmission. The grounding plate also incorporates SMT terminals that mount directly on to the PCB. Metal mounting fittings at either end of the connector help to increase PCB retention and provide extra solder weld strength. These metal fittings are connected to the ground plate for a stronger ground. The signal and ground contacts of these FX10 0.5 mm stacking connectors are arranged in a 10:1 ratio which stabilises the grounding and reduces crosstalk. Versions of these FX10 0.5 mm stacking connectors are also available with guideposts that help secure the connector to the PCB.
Number of Contacts = 10 (Ground), 100 (Signal)
Number of Rows = 2
Pitch = 0.5mm
Type = Board to Board
Mounting Type = Surface Mount
Body Orientation = Straight
Termination Method = Solder
Current Rating = 300mA
Voltage Rating = 50 V ac
Series = FunctionMAX FX10
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
 - 1113979 - RS Components, Ltd.
Corby, Northants, United Kingdom
FunctionMAX FX10 0.5 mm high-speed 15+Gbit/s SMT board to board stacking connectors designed to meet requirements of the industrial market with maximum functionality. The FunctionMAX FX10 connector provides an electrical interface for the OIF 100G Long-Haul DWDM Transmission Module (MSA-100GLH). These FX10 stacking connectors feature a ground plate that fits on both sides of the header and receptacle connector enhancing grounding capability and improving signal transmission. The grounding plate also incorporates SMT terminals that mount directly on to the PCB. Metal mounting fittings at either end of the connector help to increase PCB retention and provide extra solder weld strength. These metal fittings are connected to the ground plate for a stronger ground. The signal and ground contacts of these FX10 0.5 mm stacking connectors are arranged in a 10:1 ratio which stabilises the grounding and reduces crosstalk. Versions of these FX10 0.5 mm stacking connectors are also available with guideposts that help secure the connector to the PCB. Number of Contacts = 10 (Ground), 100 (Signal) Number of Rows = 2 Pitch = 0.5mm Type = Board to Board Mounting Type = Surface Mount Body Orientation = Straight Termination Method = Solder Current Rating = 300mA Voltage Rating = 50 V ac Series = FunctionMAX FX10

FunctionMAX FX10 0.5 mm high-speed 15+Gbit/s SMT board to board stacking connectors designed to meet requirements of the industrial market with maximum functionality. The FunctionMAX FX10 connector provides an electrical interface for the OIF 100G Long-Haul DWDM Transmission Module (MSA-100GLH). These FX10 stacking connectors feature a ground plate that fits on both sides of the header and receptacle connector enhancing grounding capability and improving signal transmission. The grounding plate also incorporates SMT terminals that mount directly on to the PCB. Metal mounting fittings at either end of the connector help to increase PCB retention and provide extra solder weld strength. These metal fittings are connected to the ground plate for a stronger ground. The signal and ground contacts of these FX10 0.5 mm stacking connectors are arranged in a 10:1 ratio which stabilises the grounding and reduces crosstalk. Versions of these FX10 0.5 mm stacking connectors are also available with guideposts that help secure the connector to the PCB.
Number of Contacts = 10 (Ground), 100 (Signal)
Number of Rows = 2
Pitch = 0.5mm
Type = Board to Board
Mounting Type = Surface Mount
Body Orientation = Straight
Termination Method = Solder
Current Rating = 300mA
Voltage Rating = 50 V ac
Series = FunctionMAX FX10

Supplier's Site
Arrays, Edge Type, Mezzanine (Board to Board) - H11233TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
H11233TR-ND
Arrays, Edge Type, Mezzanine (Board to Board) H11233TR-ND
100 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

100 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
FX10A-100S/10-SV(91)
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) FX10A-100S/10-SV(91)
CONN RCPT 100POS SMD GOLD

CONN RCPT 100POS SMD GOLD

Supplier's Site
Connector, Stacking, Rcpt, 100Pos; Product Range Hirose(Hrs) - 73AC8061 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Rcpt, 100Pos; Product Range Hirose(Hrs)
73AC8061
Connector, Stacking, Rcpt, 100Pos; Product Range Hirose(Hrs) 73AC8061
CONNECTOR, STACKING, RCPT, 100POS; Product Range:FunctionMax FX10 Series; No. of Contacts:100Contacts ; Gender:Receptacle; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact RoHS Compliant: Yes

CONNECTOR, STACKING, RCPT, 100POS; Product Range:FunctionMax FX10 Series; No. of Contacts:100Contacts; Gender:Receptacle; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact RoHS Compliant: Yes

Supplier's Site Datasheet
Stacking Board Connector, Fx10 Series, Receptacle, 0.5 Mm, 100, Surface Mount, Gold Plated Contacts Rohs Compliant Hirose(Hrs) - 68X2761 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Board Connector, Fx10 Series, Receptacle, 0.5 Mm, 100, Surface Mount, Gold Plated Contacts Rohs Compliant Hirose(Hrs)
68X2761
Stacking Board Connector, Fx10 Series, Receptacle, 0.5 Mm, 100, Surface Mount, Gold Plated Contacts Rohs Compliant Hirose(Hrs) 68X2761
Stacking Board Connector, FX10 Series, Receptacle, 0.5 mm, 100, Surface Mount, Gold Plated Contacts RoHS Compliant: Yes

Stacking Board Connector, FX10 Series, Receptacle, 0.5 mm, 100, Surface Mount, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1113979P H11233TR-ND FX10A-100S/10-SV(91) 73AC8061 68X2761
Product Name Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connector, Stacking, Rcpt, 100Pos; Product Range Hirose(Hrs) Stacking Board Connector, Fx10 Series, Receptacle, 0.5 Mm, 100, Surface Mount, Gold Plated Contacts Rohs Compliant Hirose(Hrs)
Category Board to Board Connector Board to Board Connector
Termination Solder Surface Mount
Mounting Surface Mount Surface Mount
Voltage Rating 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Lobe® Single Row Thru-Hole Horizontal -Type H2 -  - Omnetics Connector Corporation
Specs
Category Board to Board Connector; Military Connector
Termination Through Hole
Mounting PC Mount
View Details
FPC/FFC Connector - XF3M Series - Omron Electronic Components – Americas
Omron Electronic Components – Americas
Specs
Connector Type FPC / FFC
Gender Male / Plug
Termination Through Hole
View Details
M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - M.2 (NGFF) Connectors - Rego Electronics Inc.
Specs
Category Card Edge Connector
Connector Type Mini PCI
Gender Female / Jack
View Details
 - 6377126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector
Geometry Right Angle
Termination Solder
View Details