HIROSE Electric U.S.A., Inc. Arrays, Edge Type, Mezzanine (Board to Board) FX11LA-92P-SV(21)

Description
92 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
Request a Quote Datasheet
Description
92 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Edge Type, Mezzanine (Board to Board) - H2534TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
H2534TR-ND
Arrays, Edge Type, Mezzanine (Board to Board) H2534TR-ND
92 Position Connector Header, Outer Shroud Contacts Surface Mount Gold

92 Position Connector Header, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2027-FX11LA-92P-SV(21)
Electronic Connector 2027-FX11LA-92P-SV(21)
Board to Board & Mezzanine Connectors HDR 92P W/POSTS SMT Product overview: FX11LA-92P-SV(21) from Hirose Electric is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-FX11LA-92P-SV(2 1) can be used for catalog matching and distributor lookup.

Board to Board & Mezzanine Connectors HDR 92P W/POSTS SMT Product overview: FX11LA-92P-SV(21) from Hirose Electric is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-FX11LA-92P-SV(21) can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - FX11LA-92P-SV(21) - 761965-FX11LA-92P-SV(21) - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - FX11LA-92P-SV(21)
761965-FX11LA-92P-SV(21)
Rectangular Connectors - FX11LA-92P-SV(21) 761965-FX11LA-92P-SV(21)
Manufacturer: Hirose Electric Co Ltd Win Source Part Number: 761965-FX11LA-92P-SV (21) Series: FX11 Packaging: Digi-Reel Number of Positions: 92 Pitch: 0.020" (0.50mm) Features: Board Guide, Solder Retention Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 3.9μin (0.10μm) Mated Stacking Heights: 2mm Height Above Board: 0.064" (1.64mm) Mounting: SMD Family Name: FX11LA Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): FX11LA-92P-SV(22); FX11LA-92P-SV; ; Introduction Date: June 01, 1999 ECCN: EAR99 Country of Origin: Indonesia, Malaysia Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Hirose Electric Co Ltd
Win Source Part Number: 761965-FX11LA-92P-SV(21)
Series: FX11
Packaging: Digi-Reel
Number of Positions: 92
Pitch: 0.020" (0.50mm)
Features: Board Guide, Solder Retention
Connector Type: Header, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 3.9μin (0.10μm)
Mated Stacking Heights: 2mm
Height Above Board: 0.064" (1.64mm)
Mounting: SMD
Family Name: FX11LA
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): FX11LA-92P-SV(22); FX11LA-92P-SV; ;
Introduction Date: June 01, 1999
ECCN: EAR99
Country of Origin: Indonesia, Malaysia
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
FX11LA-92P-SV(21)
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) FX11LA-92P-SV(21)
CONN HDR 92POS SMD GOLD

CONN HDR 92POS SMD GOLD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number H2534TR-ND 2027-FX11LA-92P-SV(21) 761965-FX11LA-92P-SV(21) FX11LA-92P-SV(21)
Product Name Arrays, Edge Type, Mezzanine (Board to Board) Electronic Connector Rectangular Connectors - FX11LA-92P-SV(21) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Category Board to Board Connector
Connector Type Header, Outer Shroud Contacts Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Mounting Surface Mount SMD
Contact Pitch 0.5080 mm (0.0200 inch)
Unlock Full Specs
to access all available technical data