DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 500 1000 1050 1100 1150 1200 1250 1270 1280 1290 1300 1310 1320 1327 1328 1329 1330 1331 1332 1333 1334 1335 1336 1337 1338 1339 1340 1350 1360 1370 1380 1390 1400 1450 1500 1550 1569
Product Name Notes
"Connector Header Surface Mount 10 position 0.039"" (1.00mm)"
"Connector Header Surface Mount 100 position 0.039"" (1.00mm)"
"Connector Header Surface Mount 12 position 0.039"" (1.00mm)"
"Connector Header Surface Mount 14 position 0.039"" (1.00mm)"
"Connector Header Surface Mount 16 position 0.039"" (1.00mm)"
"Connector Header Surface Mount 18 position 0.039"" (1.00mm)"
"Connector Header Surface Mount 20 position 0.039"" (1.00mm)"
"Connector Header Surface Mount 22 position 0.039"" (1.00mm)"
"Connector Header Surface Mount 24 position 0.039"" (1.00mm)"
"Connector Header Surface Mount 26 position 0.039"" (1.00mm)"
"Connector Header Surface Mount 4 position 0.039"" (1.00mm)"
"Connector Header Surface Mount 6 position 0.039"" (1.00mm)"
"Connector Header Surface Mount 8 position 0.039"" (1.00mm)"
"Connector Header Surface Mount 86 position 0.039"" (1.00mm)"
"Connector Header Surface Mount 88 position 0.039"" (1.00mm)"
"Connector Header Surface Mount 90 position 0.039"" (1.00mm)"
"Connector Header Surface Mount 92 position 0.039"" (1.00mm)"
"Connector Header Surface Mount 96 position 0.039"" (1.00mm)"
"Connector Header Surface Mount, Right Angle 10 position 0.039"" (1.00mm)"
"Connector Header Surface Mount, Right Angle 12 position 0.039"" (1.00mm)"
"Connector Header Surface Mount, Right Angle 14 position 0.039"" (1.00mm)"
"Connector Header Surface Mount, Right Angle 16 position 0.039"" (1.00mm)"
"Connector Header Surface Mount, Right Angle 18 position 0.039"" (1.00mm)"
"Connector Header Surface Mount, Right Angle 20 position 0.039"" (1.00mm)"
"Connector Header Surface Mount, Right Angle 22 position 0.039"" (1.00mm)"
"Connector Header Surface Mount, Right Angle 24 position 0.039"" (1.00mm)"
"Connector Header Surface Mount, Right Angle 26 position 0.039"" (1.00mm)"
CONN HEADER SMD 22POS 1MM

<< Prev Next >>