DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
1000
1050
1100
1150
1200
1250
1270
1280
1290
1300
1310
1320
1326
1327
1328
1329
1330
1331
1332
1333
1334
1335
1336
1337
1338
1340
1350
1360
1370
1380
1390
1400
1450
1500
1550
1569
| Product Name | Notes |
|---|---|
| "Connector Header Surface Mount 10 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 12 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 14 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 16 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 18 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 20 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 22 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 24 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 26 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 28 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 30 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 32 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 34 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 36 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 38 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 4 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 40 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 42 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 44 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 46 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 48 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 50 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 52 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 54 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 56 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 58 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 6 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 60 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 62 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 64 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 66 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 68 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 70 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 72 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 74 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 76 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 78 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 8 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 80 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 82 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 84 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount position 0.039"" (1.00mm)" | |
| CONN HEADER SMD 14POS 1MM | |
| CONN HEADER SMD 16POS 1MM | |
| CONN HEADER SMD 40POS 1MM | |
| CONN HEADER SMD 6POS 1MM |
| << Prev | Next >> |