Comus International Datasheets for Proximity Sensors
Proximity sensors, all types is a general search form for all proximity sensors and presence detection product areas.
Proximity Sensors: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Contact Form / Style: (A) Normally Open Switching Voltage: 140Vac Switching Current: 0.5A Switching Capacity: 10.0VA Max. Contact Resistance: 100 mOhms Max. Switching Distance: 6.0mm Min. (0.236in) Size: Length: 40.0mm... | |
| Contact Form / Style: (A) Normally Open Switching Voltage: 140Vac Switching Current: 0.5A Switching Capacity: 10.0VA Max. Contact Resistance: 100 mOhms Max. Switching Distance: 6.0mm Min. (0.236in) Size: Length: 42.0mm... | |
| Contact Form/Style: B/Normally Closed Switching Voltage: 100 Vac Max. Switching Capacity: 5 W/VA Switching Current: 0.5A Max. Contact Resistance: 150 mOhms Max. Switching Distance: 3.0 mm Min. Size: Length: 28.0... | |
| Contact Form/Style: B/Normally Closed Switching Voltage: 100 Vac Max. Switching Capacity: 5 W/VA Switching Current: 0.5A Max. Contact Resistance: 150 mOhms Switching Distance: 3.0mm Min. Size: Length: 28.0mm (1.102in) Diameter:... | |
| Contact Form/Style: B/Normally Closed Switching Voltage: 100 Vac Max. Switching Current: 0.5A Contact Resistance: 150 mOhms Max. Switching Distance: 8.0mm Min. Size: Length: 30.0mm (1.181in) Height: 20.0mm (.787in) Width: 7.0mm... | |
| Contact Form/Style: B/Normally Closed Switching Voltage: 130 Vac Max. Switching Current: 0.25A Switching Distance: 3.0mm Min Size: Length: 28.0mm (1.102in) Diameter: 6.0mm (.236in) | |
| Contact Form/Style: C/Changeover Switching Voltage: 100Vac Switching Capacity: 5 W/VA Switching Current: 0.5A Max. Contact Resistance: 150 mOhms Max. Switching Distance: 3.0mm Min. Size: Length: 28.0mm (1.102in) Diameter: M6 thread... | |
| Contact Form: A High Voltage Switching Capacity: 10 W/VA Switching Voltage: 400 VDC/AC Breakdown Voltage: 600 VDC Switching Current: 0.5 A Carry Current: 1.0 A Body Length: 35.0mm (1.378in) Housing/Nut... | |
| Contact Form: A Switching Capacity: 10 W/VA Switching Voltage: 150 VDC/AC Breakdown Voltage: 200 VDC Switching Current: 0.5 A Carry Current: 1.0 A Body Length: 35.0mm (1.378in) Housing/Nut Material: Stainless... | |
| Contact Form: A Switching Capacity: 10 W/VA Switching Voltage: 400 VAC Breakdown Voltage: 500 VDC Switching Current: 0.5 A Carry Current: 1.0 A Body Length: 40.5 mm (1.59 in) Housing/Nut... | |
| Contact Form: A Switching Capacity: 10 W/VA Switching Voltage: 400 VAC Switching Current: 0.5 A Breakdown Voltage: 600 VDC Carry Current: 1.0 A | |
| Contact Form: B Switching Capacity: 5 W/VA Switching Voltage: 175/125 VDC/AC Breakdown Voltage: 200 VDC Switching Current: 0.4DC/0.28AC A Carry Current: 0.5 A Body Length: 35.0mm (1.378in) Housing/Nut Material: Stainless... | |
| Contact Form: C Switching Capacity: 5 W/VA Switching Voltage: 175/125 VDC/AC Breakdown Voltage: 200 VDC Switching Current: 0.4DC/0.28AC A Carry Current: 0.5 A Body Length: 35.0mm (1.378in) Housing/Nut Material: Stainless... | |
| Contact Form: Change Over Switching Voltage: 175 / 125 VDC/AC Max Switching Current: 0.4 A Max Switching Capacity: 5 VA Max Switching Distance: 8 mm Min Contact Resistance: 120 mOhms... | |
| Contact Form: Change Over Switching Voltage: 175 VAC Max Switching Current: 0.4 A Max Switching Capacity: 5 VA Max Switching Distance: 10 mm Min Contact Resistance: 120 mOhms Max | |
| Contact Form: Change Over Switching Voltage: 175 VAC Max Switching Current: 0.4 A Max Switching Capacity: 5 VA Max Switching Distance: 3 mm Min Contact Resistance: 200 mOhms Max | |
| Contact Form: Change-Over Contacts Switching Voltage: 175 VAC Max Switching Current: 0.4 A Max Switching Capacity: 5 VA Max Switching Distance: 5 mm Min Contact Resistance: 120 mOhms Max | |
| Contact Form: NC Switching Voltage: 100 VAC Max Switching Current: 0.5 A Max Switching Capacity: 10 VA Max Switching Distance: 3 mm Min Contact Resistance: 100 mOhms Max | |
| Contact Form: NC Switching Voltage: 150 VAC Max Switching Current: 1.0 A Max Switching Capacity: 20 VA Max Switching Distance: 10 mm Min Contact Resistance: 200 mOhms Max | |
| Contact Form: NC Switching Voltage: 175 VAC Max Switching Current: 0.4 A Max Switching Capacity: 5 VA Max Switching Distance: 3 mm Min Contact Resistance: 120 mOhms Max | |
| Contact Form: NC Switching Voltage: 175 VAC Max Switching Current: 0.4 A Max Switching Capacity: 5 VA Max Switching Distance: 5 mm Min Contact Resistance: 120 mOhms Max | |
| Contact Form: NC Switching Voltage: 175 VAC Max Switching Current: 0.4 A Max Switching Capacity: 5 VA Max Switching Distance: 8 mm Min Contact Resistance: 120 mOhms Max | |
| Contact Form: NO Switching Voltage: 1500 VAC Max Switching Current: 3.0 A Max Switching Capacity: 120 VA Max Switching Distance: 15 – 23 mm (with recommended magnet) Contact Resistance: 100... | |
| Contact Form: NO Switching Voltage: 200 VAC Max Switching Current: 0.5 A Max Switching Capacity: 10 VA Max Switching Distance: 5 mm Min Contact Resistance: 125 mOhms Max | |
| Contact Form: NO Switching Voltage: 30 VAC Mac Switching Current: 0.01 A Max Switching Capacity: 0.25 VA Max Switching Distance: 10 mm Min Contact Resistance: 500 mOhms Max | |
| Contact Form: NO Switching Voltage: 30 VAC Max Switching Current: 0.01 A Max Switching Capacity: 0.25 VA Max Switching Distance: 10 mm Min Contact Resistance: 500 mOhms Max | |
| Contact Form: NO Switching Voltage: 400 VAC Max Switching Current: 0.5 A Max Switching Capacity: 10 VA Max Switching Distance: 10 mm Min Contact Resistance: 200 mOhms Max | |
| Contact Form: NO Switching Voltage: 400 VAC Max Switching Current: 0.5 A Max Switching Capacity: 10 VA Max Switching Distance: 8 mm Min Contact Resistance: 150 mOhms Max | |
| Contact Form: NO Switching Voltage: 400 VAC Max Switching Current: 0.5 A Max Switching Capacity: 5 VA Max Switching Distance: 8 mm Min Contact Resistance: 150 mOhms Max | |
| Contact Form: NO Switching Voltage: 400 VAC Max Switching Current: 2.0 A Max Switching Capacity: 40 VA Max Switching Distance: 5 mm Min | |
| Contact Resistance: 150 m’ohms Max Switching Voltage: 400 Vac Switching Capacity: 10 W/VA Switching Current: 0.50A Switching Distance: 3.0mm Min Size: Length: 28.0mm (1.102in) Diameter: M6 Thread | |
| Contact Resistance: 150 mOhms Max. Switching Voltage: 150 Vac Switching Capacity: 5.0 W/VA Switching Current: 0.5A Switching Distance: 5.00mm Size: Length: 30.0mm (1.18in) Height: 20.0mm (.79in) Diameter: 7.0mm (.28in) Normally... | |
| Contact Resistance: 150 Ohms max. Switching Voltage: 400 Vac Max. Switching Current: 0.5A Max. Switching Distance: 8mm Min. Size: Length: 35.0mm (1.377in) Height: 20.0mm (.787in) Width: 8.0mm (.315in) Aluminium Housing... | |
| Contact Resistance: 500 m’ohms Max Switching Voltage: 30 Vac Switching Current: 0.01A Switching Distance: 3.0mm Min | |
| Contact Resistance: 80 m’ohms Max Switching Voltage: 1500 Vac Switching Current: 3.0A Switching Distance: 15.0mm Min Size: Length: 90.0mm (3.543in) Diameter: M18 Thread | |
| Contact Resistance: 80 m’ohms Max Switching Voltage: 230 Vac Switching Current: 3.0A Switching Distance: 8.0mm Min Size: Length: 50.0mm (1.968in) Diameter: M12 Thread | |
| F47 Protruding Plastic Housing Inductive Sensor Style: Cylinder Shape Dim: 47.2×31.6×69.7mm Output Mode: PNP NC Connection mode: 3 Wire Mounting distance: 20mm, unshielded | |
| F47 Protruding Plastic Housing Inductive Sensor Style: Cylinder Shape Dim: 47.2×31.6×69.7mm Output Mode: PNP NO+NC Connection mode: 4 Wire Mounting distance: 20mm, unshielded | |
| F50 Protruding Plastic Housing Inductive Sensor Style: Square Shape Dim: 50x50x40.5mm Output Mode: PNP NC Connection mode: 3 Wire Mounting distance: 25mm, unshielded | |
| F50 Protruding Plastic Housing Inductive Sensor Style: Square Shape Dim: 50x50x40.5mm Output Mode: PNP NO+NC Connection mode: 4 Wire Mounting distance: 25mm, unshielded | |
| F50 Protruding Plastic Housing Inductive Sensor Style: Square Shape Dim: 50x50x40.5mm Output Mode: PNP NO Connection mode: 3 Wire Mounting distance: 25mm, unshielded | |
| F54 Protruding Plastic Housing Inductive Sensor Style: Cylinder Shape Dim: 54x35x76.8mm Output Mode: PNP NC Connection mode: 3 Wire Mounting distance: 25mm, unshielded | |
| F54 Protruding Plastic Housing Inductive Sensor Style: Cylinder Shape Dim: 54x35x76.8mm Output Mode: PNP NO+NC Connection mode: 4 Wire Mounting distance: 25mm, unshielded | |
| F54 Protruding Plastic Housing Inductive Sensor Style: Cylinder Shape Dim: 54x35x76.8mm Output Mode: PNP NO Connection mode: 3 Wire Mounting distance: 25mm, unshielded | |
| F80 Protruding Plastic Housing Inductive Sensor Style: Cylinder Shape Dim: 80x80x40mm Output Mode: PNP NC Connection mode: 3 Wire Mounting distance: 40mm, unshielded | |
| F80 Protruding Plastic Housing Inductive Sensor Style: Cylinder Shape Dim: 80x80x40mm Output Mode: PNP NO+NC Connection mode: 4 Wire Mounting distance: 40mm, unshielded | |
| F80 Protruding Plastic Housing Inductive Sensor Style: Cylinder Shape Dim: 80x80x40mm Output Mode: PNP NO Connection mode: 3 Wire Mounting distance: 40mm, unshielded | |
| F80B Protruding Plastic Housing Inductive Sensor Style: Square Shape Dim: 80x80x47.5mm Output Mode: PNP NC Connection mode: 3 Wire Mounting distance: 40mm, unshielded | |
| F80B Protruding Plastic Housing Inductive Sensor Style: Square Shape Dim: 80x80x47.5mm Output Mode: PNP NO+NC Connection mode: 4 Wire Mounting distance: 40mm, unshielded | |
| F80B Protruding Plastic Housing Inductive Sensor Style: Square Shape Dim: 80x80x47.5mm Output Mode: PNP NO Connection mode: 3 Wire Mounting distance: 40mm, unshielded | |
| M12 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 12mm DC 3-wire (10-30V DC) Output Mode: PNP NC Connection mode: 3 wire Mounting distance: shielded (2mm) | |
| M12 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 12mm DC 3-wire (10-30V DC) Output Mode: PNP NC Connection mode: 3 wire Mounting distance: unshielded (4mm) | |
| M12 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 12mm DC 3-wire (10-30V DC) Output Mode: PNP NO Connection mode: 3 wire Mounting distance: shielded (2mm) | |
| M12 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 12mm DC 3-wire (10-30V DC) Output Mode: PNP NO Connection mode: 3 wire Mounting distance: unshielded (4mm) | |
| M12 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 12mm DC 4-wire (10-30V DC) Output Mode: PNP NO+NC Connection mode: 4 wire Mounting distance: shielded (2mm) | |
| M12 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 12mm DC 4-wire (10-30V DC) Output Mode: PNP NO+NC Connection mode: 4 wire Mounting distance: unshielded (4mm) | |
| M12 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 12mm DC 90 Degree Plug-in (10-30V DC) Output Mode: PNP NC Connection mode: 90 Degree Plug-in connector Mounting distance: shielded (2mm)... | |
| M12 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 12mm DC 90 Degree Plug-in (10-30V DC) Output Mode: PNP NC Connection mode: 90 Degree Plug-in connector Mounting distance: unshielded (4mm)... | |
| M12 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 12mm DC 90 Degree Plug-in (10-30V DC) Output Mode: PNP NO+NC Connection mode: 90 Degree Plug-in connector Mounting distance: shielded (2mm)... | |
| M12 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 12mm DC 90 Degree Plug-in (10-30V DC) Output Mode: PNP NO+NC Connection mode: 90 Degree Plug-in connector Mounting distance: unshielded (4mm)... | |
| M12 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 12mm DC 90 Degree Plug-in (10-30V DC) Output Mode: PNP NO Connection mode: 90 Degree Plug-in connector Mounting distance: shielded (2mm)... | |
| M12 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 12mm DC 90 Degree Plug-in (10-30V DC) Output Mode: PNP NO Connection mode: 90 Degree Plug-in connector Mounting distance: unshielded (4mm)... | |
| M12 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 12mm DC Straight Plug-in (10-30V DC) Output Mode: PNP NC Connection mode: Straight Plug-in connector Mounting distance: shielded (2mm) | |
| M12 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 12mm DC Straight Plug-in (10-30V DC) Output Mode: PNP NC Connection mode: Straight Plug-in connector Mounting distance: unshielded (4mm) | |
| M12 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 12mm DC Straight Plug-in (10-30V DC) Output Mode: PNP NO+NC Connection mode: Straight Plug-in connector Mounting distance: shielded (2mm) | |
| M12 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 12mm DC Straight Plug-in (10-30V DC) Output Mode: PNP NO+NC Connection mode: Straight Plug-in connector Mounting distance: unshielded (4mm) | |
| M12 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 12mm DC Straight Plug-in (10-30V DC) Output Mode: PNP NO Connection mode: Straight Plug-in connector Mounting distance: shielded (2mm) | |
| M12 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 12mm DC Straight Plug-in (10-30V DC) Output Mode: PNP NO Connection mode: Straight Plug-in connector Mounting distance: unshielded (4mm) | |
| M12 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 12mm DC 3-wire (10-30V DC) Output Mode: PNP NC Connection mode: 3 wire Mounting distance: shielded (2mm) | |
| M12 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 12mm DC 3-wire (10-30V DC) Output Mode: PNP NC Connection mode: 3 wire Mounting distance: unshielded (4mm) | |
| M12 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 12mm DC 3-wire (10-30V DC) Output Mode: PNP NO Connection mode: 3 wire Mounting distance: shielded (2mm) | |
| M12 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 12mm DC 3-wire (10-30V DC) Output Mode: PNP NO Connection mode: 3 wire Mounting distance: unshielded (4mm) | |
| M12 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 12mm DC 4-wire (10-30V DC) Output Mode: PNP NO+NC Connection mode: 4 wire Mounting distance: shielded (2mm) | |
| M12 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 12mm DC 4-wire (10-30V DC) Output Mode: PNP NO+NC Connection mode: 4 wire Mounting distance: unshielded (4mm) | |
| M12 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 12mm DC 90 Degree Plug-in (10-30V DC) Output Mode: PNP NC Connection mode: 90 Degree Plug-in connector Mounting distance: shielded (2mm)... | |
| M12 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 12mm DC 90 Degree Plug-in (10-30V DC) Output Mode: PNP NC Connection mode: 90 Degree Plug-in connector Mounting distance: unshielded (4mm)... | |
| M12 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 12mm DC 90 Degree Plug-in (10-30V DC) Output Mode: PNP NO+NC Connection mode: 90 Degree Plug-in connector Mounting distance: shielded (2mm)... | |
| M12 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 12mm DC 90 Degree Plug-in (10-30V DC) Output Mode: PNP NO Connection mode: 90 Degree Plug-in connector Mounting distance: shielded (2mm)... | |
| M12 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 12mm DC 90 Degree Plug-in (10-30V DC) Output Mode: PNP NO Connection mode: 90 Degree Plug-in connector Mounting distance: unshielded (4mm)... | |
| M12 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 12mm DC Straight Plug-in (10-30V DC) Output Mode: PNP NC Connection mode: Straight Plug-in connector Mounting distance: shielded (2mm) | |
| M12 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 12mm DC Straight Plug-in (10-30V DC) Output Mode: PNP NC Connection mode: Straight Plug-in connector Mounting distance: unshielded (4mm) | |
| M12 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 12mm DC Straight Plug-in (10-30V DC) Output Mode: PNP NO+NC Connection mode: Straight Plug-in connector Mounting distance: shielded (2mm) | |
| M12 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 12mm DC Straight Plug-in (10-30V DC) Output Mode: PNP NO+NC Connection mode: Straight Plug-in connector Mounting distance: unshielded (4mm) | |
| M12 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 12mm DC Straight Plug-in (10-30V DC) Output Mode: PNP NO Connection mode: Straight Plug-in connector Mounting distance: shielded (2mm) | |
| M12 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 12mm DC Straight Plug-in (10-30V DC) Output Mode: PNP NO Connection mode: Straight Plug-in connector Mounting distance: unshielded (4mm) | |
| M18 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 18mm DC 3-wire (10-30V DC) Output Mode: PNP NC Connection mode: 3 wire Mounting distance: shielded (5mm) | |
| M18 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 18mm DC 3-wire (10-30V DC) Output Mode: PNP NC Connection mode: 3 wire Mounting distance: unshielded (8mm) | |
| M18 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 18mm DC 3-wire (10-30V DC) Output Mode: PNP NO Connection mode: 3 wire Mounting distance: shielded (5mm) | |
| M18 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 18mm DC 3-wire (10-30V DC) Output Mode: PNP NO Connection mode: 3 wire Mounting distance: unshielded (8mm) | |
| M18 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 18mm DC 4-wire (10-30V DC) Output Mode: PNP NO+NC Connection mode: 4 wire Mounting distance: shielded (5mm) | |
| M18 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 18mm DC 4-wire (10-30V DC) Output Mode: PNP NO+NC Connection mode: 4 wire Mounting distance: unshielded (8mm) | |
| M18 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 18mm DC 90 Degree Plug-in (10-30V DC) Output Mode: PNP NC Connection mode: 90 Degree Plug-in connector Mounting distance: shielded (5mm)... | |
| M18 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 18mm DC 90 Degree Plug-in (10-30V DC) Output Mode: PNP NC Connection mode: 90 Degree Plug-in connector Mounting distance: unshielded (8mm)... | |
| M18 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 18mm DC 90 Degree Plug-in (10-30V DC) Output Mode: PNP NO+NC Connection mode: 90 Degree Plug-in connector Mounting distance: shielded (5mm)... | |
| M18 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 18mm DC 90 Degree Plug-in (10-30V DC) Output Mode: PNP NO+NC Connection mode: 90 Degree Plug-in connector Mounting distance: unshielded (8mm)... | |
| M18 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 18mm DC 90 Degree Plug-in (10-30V DC) Output Mode: PNP NO Connection mode: 90 Degree Plug-in connector Mounting distance: shielded (5mm)... | |
| M18 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 18mm DC 90 Degree Plug-in (10-30V DC) Output Mode: PNP NO Connection mode: 90 Degree Plug-in connector Mounting distance: unshielded (8mm)... | |
| M18 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 18mm DC Straight Plug-in (10-30V DC) Output Mode: PNP NC Connection mode: Straight Plug-in connector Mounting distance: shielded (5mm) | |
| M18 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 18mm DC Straight Plug-in (10-30V DC) Output Mode: PNP NC Connection mode: Straight Plug-in connector Mounting distance: unshielded (8mm) | |
| M18 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 18mm DC Straight Plug-in (10-30V DC) Output Mode: PNP NO+NC Connection mode: Straight Plug-in connector Mounting distance: shielded (5mm) | |
| M18 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 18mm DC Straight Plug-in (10-30V DC) Output Mode: PNP NO+NC Connection mode: Straight Plug-in connector Mounting distance: unshielded (8mm) | |
| M18 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 18mm DC Straight Plug-in (10-30V DC) Output Mode: PNP NO Connection mode: Straight Plug-in connector Mounting distance: shielded (5mm) | |
| M18 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 18mm DC Straight Plug-in (10-30V DC) Output Mode: PNP NO Connection mode: Straight Plug-in connector Mounting distance: unshielded (8mm) | |
| M18 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 18mm DC 3-wire (10-30V DC) Output Mode: PNP NC Connection mode: 3 wire Mounting distance: shielded (5mm) | |
| M18 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 18mm DC 3-wire (10-30V DC) Output Mode: PNP NC Connection mode: 3 wire Mounting distance: unshielded (8mm) | |
| M18 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 18mm DC 3-wire (10-30V DC) Output Mode: PNP NO+NC Connection mode: 4 wire Mounting distance: unshielded (8mm) | |
| M18 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 18mm DC 3-wire (10-30V DC) Output Mode: PNP NO Connection mode: 3 wire Mounting distance: shielded (5mm) | |
| M18 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 18mm DC 3-wire (10-30V DC) Output Mode: PNP NO Connection mode: 3 wire Mounting distance: unshielded (8mm) | |
| M18 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 18mm DC 4-wire (10-30V DC) Output Mode: PNP NO+NC Connection mode: 4 wire Mounting distance: unshielded (8mm) | |
| M18 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 18mm DC 90 Degree Plug-in (10-30V DC) Output Mode: PNP NC Connection mode: 90 Degree Plug-in connector Mounting distance: shielded (5mm)... | |
| M18 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 18mm DC 90 Degree Plug-in (10-30V DC) Output Mode: PNP NC Connection mode: 90 Degree Plug-in connector Mounting distance: unshielded (8mm)... | |
| M18 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 18mm DC 90 Degree Plug-in (10-30V DC) Output Mode: PNP NO+NC Connection mode: 90 Degree Plug-in connector Mounting distance: unshielded (8mm)... | |
| M18 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 18mm DC 90 Degree Plug-in (10-30V DC) Output Mode: PNP NO Connection mode: 90 Degree Plug-in connector Mounting distance: shielded (5mm)... | |
| M18 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 18mm DC 90 Degree Plug-in (10-30V DC) Output Mode: PNP NO Connection mode: 90 Degree Plug-in connector Mounting distance: unshielded (8mm)... | |
| M18 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 18mm DC Straight Plug-in (10-30V DC) Output Mode: PNP NC Connection mode: Straight Plug-in connector Mounting distance: shielded (5mm) | |
| M18 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 18mm DC Straight Plug-in (10-30V DC) Output Mode: PNP NC Connection mode: Straight Plug-in connector Mounting distance: unshielded (8mm) | |
| M18 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 18mm DC Straight Plug-in (10-30V DC) Output Mode: PNP NO+NC Connection mode: Straight Plug-in connector Mounting distance: shielded (5mm) | |
| M18 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 18mm DC Straight Plug-in (10-30V DC) Output Mode: PNP NO Connection mode: Straight Plug-in connector Mounting distance: shielded (5mm) | |
| M18 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 18mm DC Straight Plug-in (10-30V DC) Output Mode: PNP NO Connection mode: Straight Plug-in connector Mounting distance: unshielded (8mm) | |
| M30 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 30mm DC 3-wire (10-30V DC) Output Mode: PNP NC Connection mode: 3 wire Mounting distance: shielded (10mm) | |
| M30 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 30mm DC 3-wire (10-30V DC) Output Mode: PNP NC Connection mode: 3 wire Mounting distance: unshielded (15mm) | |
| M30 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 30mm DC 3-wire (10-30V DC) Output Mode: PNP NO Connection mode: 3 wire Mounting distance: shielded (10mm) | |
| M30 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 30mm DC 3-wire (10-30V DC) Output Mode: PNP NO Connection mode: 3 wire Mounting distance: unshielded (15mm) | |
| M30 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 30mm DC 4-wire (10-30V DC) Output Mode: PNP NO+NC Connection mode: 4 wire Mounting distance: shielded (10mm) | |
| M30 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 30mm DC 4-wire (10-30V DC) Output Mode: PNP NO+NC Connection mode: 4 wire Mounting distance: unshielded (15mm) | |
| M30 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 30mm DC 90 Degree Plug-in (10-30V DC) Output Mode: PNP NC Connection mode: 90 Degree Plug-in connector Mounting distance: shielded (10mm)... | |
| M30 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 30mm DC 90 Degree Plug-in (10-30V DC) Output Mode: PNP NC Connection mode: 90 Degree Plug-in connector Mounting distance: unshielded (15mm)... | |
| M30 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 30mm DC 90 Degree Plug-in (10-30V DC) Output Mode: PNP NO+NC Connection mode: 90 Degree Plug-in connector Mounting distance: shielded (10mm)... | |
| M30 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 30mm DC 90 Degree Plug-in (10-30V DC) Output Mode: PNP NO+NC Connection mode: 90 Degree Plug-in connector Mounting distance: unshielded (15mm)... | |
| M30 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 30mm DC 90 Degree Plug-in (10-30V DC) Output Mode: PNP NO Connection mode: 90 Degree Plug-in connector Mounting distance: shielded (10mm)... | |
| M30 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 30mm DC 90 Degree Plug-in (10-30V DC) Output Mode: PNP NO Connection mode: 90 Degree Plug-in connector Mounting distance: unshielded (15mm)... | |
| M30 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 30mm DC Straight Plug-in (10-30V DC) Output Mode: PNP NC Connection mode: Straight Plug-in connector Mounting distance: shielded (10mm) | |
| M30 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 30mm DC Straight Plug-in (10-30V DC) Output Mode: PNP NC Connection mode: Straight Plug-in connector Mounting distance: unshielded (15mm) | |
| M30 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 30mm DC Straight Plug-in (10-30V DC) Output Mode: PNP NO+NC Connection mode: Straight Plug-in connector Mounting distance: shielded (10mm) | |
| M30 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 30mm DC Straight Plug-in (10-30V DC) Output Mode: PNP NO+NC Connection mode: Straight Plug-in connector Mounting distance: unshielded (15mm) | |
| M30 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 30mm DC Straight Plug-in (10-30V DC) Output Mode: PNP NO Connection mode: Straight Plug-in connector Mounting distance: shielded (10mm) | |
| M30 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 30mm DC Straight Plug-in (10-30V DC) Output Mode: PNP NO Connection mode: Straight Plug-in connector Mounting distance: unshielded (15mm) | |
| M30 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 30mm Output Mode: PNP NC Power Supply DC 10-30V Connection mode: 3 wire Mounting distance: shielded (10mm) | |
| M30 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 30mm Output Mode: PNP NC Power Supply DC 10-30V Connection mode: 3 wire Mounting distance: unshielded (15mm) | |
| M30 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 30mm Output Mode: PNP NC Power Supply DC 10-30V Connection mode: 90 Degree Plug-in connector Mounting distance: shielded (10mm) | |
| M30 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 30mm Output Mode: PNP NC Power Supply DC 10-30V Connection mode: 90 Degree Plug-in connector Mounting distance: unshielded (15mm) | |
| M30 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 30mm Output Mode: PNP NC Power Supply DC 10-30V Connection mode: Straight Plug-in connector Mounting distance: shielded (10mm) | |
| M30 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 30mm Output Mode: PNP NC Power Supply DC 10-30V Connection mode: Straight Plug-in connector Mounting distance: unshielded (15mm) | |
| M30 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 30mm Output Mode: PNP NO+NC Power Supply DC 10-30V Connection mode: 4 wire Mounting distance: unshielded (15mm) | |
| M30 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 30mm Output Mode: PNP NO+NC Power Supply DC 10-30V Connection mode: 90 Degree Plug-in connector Mounting distance: unshielded (15mm) | |
| M30 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 30mm Output Mode: PNP NO+NC Power Supply DC 10-30V Connection mode: Straight Plug-in connector Mounting distance: shielded (10mm) | |
| M30 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 30mm Output Mode: PNP NO Power Supply DC 10-30V Connection mode: 3 wire Mounting distance: shielded (10mm) | |
| M30 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 30mm Output Mode: PNP NO Power Supply DC 10-30V Connection mode: 3 wire Mounting distance: unshielded (15mm) | |
| M30 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 30mm Output Mode: PNP NO Power Supply DC 10-30V Connection mode: 90 Degree Plug-in connector Mounting distance: shielded (10mm) | |
| M30 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 30mm Output Mode: PNP NO Power Supply DC 10-30V Connection mode: 90 Degree Plug-in connector Mounting distance: unshielded (15mm) | |
| M30 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 30mm Output Mode: PNP NO Power Supply DC 10-30V Connection mode: Straight Plug-in connector Mounting distance: shielded (10mm) | |
| M30 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 30mm Output Mode: PNP NO Power Supply DC 10-30V Connection mode: Straight Plug-in connector Mounting distance: unshielded (15mm) | |
| M5 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 5mm DC 3-wire (10-30V DC) Output Mode: PNP NC Connection mode: 3 wire Mounting distance: shielded (1mm) | |
| M5 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 5mm DC 3-wire (10-30V DC) Output Mode: PNP NO Connection mode: 3 wire Mounting distance: shielded (1mm) | |
| M8 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 8mm DC 3-wire (10-30V DC) Output Mode: PNP NC Connection mode: 3 wire Mounting distance: shielded (1mm) | |
| M8 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 8mm DC 3-wire (10-30V DC) Output Mode: PNP NC Connection mode: 3 wire Mounting distance: unshielded (2mm) | |
| M8 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 8mm DC 3-wire (10-30V DC) Output Mode: PNP NO Connection mode: 3 wire Mounting distance: shielded (1mm) | |
| M8 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 8mm DC 3-wire (10-30V DC) Output Mode: PNP NO Connection mode: 3 wire Mounting distance: unshielded (2mm) | |
| M8 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 8mm DC 90 Degree Plug-in (10-30V DC) Output Mode: PNP NC Connection mode: 90 Degree Plug-in connector Mounting distance: shielded (1mm)... | |
| M8 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 8mm DC 90 Degree Plug-in (10-30V DC) Output Mode: PNP NC Connection mode: 90 Degree Plug-in connector Mounting distance: unshielded (2mm)... | |
| M8 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 8mm DC 90 Degree Plug-in (10-30V DC) Output Mode: PNP NO Connection mode: 90 Degree Plug-in connector Mounting distance: shielded (1mm)... | |
| M8 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 8mm DC 90 Degree Plug-in (10-30V DC) Output Mode: PNP NO Connection mode: 90 Degree Plug-in connector Mounting distance: unshielded (2mm)... | |
| M8 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 8mm DC Straight Plug-in (10-30V DC) Output Mode: PNP NC Connection mode: Straight Plug-in connector Mounting distance: shielded (1mm) | |
| M8 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 8mm DC Straight Plug-in (10-30V DC) Output Mode: PNP NC Connection mode: Straight Plug-in connector Mounting distance: unshielded (2mm) | |
| M8 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 8mm DC Straight Plug-in (10-30V DC) Output Mode: PNP NO Connection mode: Straight Plug-in connector Mounting distance: shielded (1mm) | |
| M8 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 8mm DC Straight Plug-in (10-30V DC) Output Mode: PNP NO Connection mode: Straight Plug-in connector Mounting distance: unshielded (2mm) | |
| M8 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 8mm, short body DC 3-wire (10-30V DC) Output Mode: PNP NC Connection mode: 3 wire Mounting distance: shielded (1mm) | |
| M8 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 8mm, short body DC 3-wire (10-30V DC) Output Mode: PNP NC Connection mode: 3 wire Mounting distance: unshielded (2mm) | |
| M8 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 8mm, short body DC 3-wire (10-30V DC) Output Mode: PNP NO Connection mode: 3 wire Mounting distance: shielded (1mm) | |
| M8 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 8mm, short body DC 3-wire (10-30V DC) Output Mode: PNP NO Connection mode: 3 wire Mounting distance: unshielded (2mm) | |
| M8 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 8mm, short body DC 90 Degree Plug-in (10-30V DC) Output Mode: PNP NC Connection mode: 90 Degree Plug-in connector Mounting distance:... | |
| M8 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 8mm, short body DC 90 Degree Plug-in (10-30V DC) Output Mode: PNP NO Connection mode: 90 Degree Plug-in connector Mounting distance:... | |
| M8 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 8mm, short body DC Straight Plug-in (10-30V DC) Output Mode: PNP NC Connection mode: Straight Plug-in connector Mounting distance: shielded (1mm)... | |
| M8 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 8mm, short body DC Straight Plug-in (10-30V DC) Output Mode: PNP NC Connection mode: Straight Plug-in connector Mounting distance: unshielded (2mm)... | |
| M8 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 8mm, short body DC Straight Plug-in (10-30V DC) Output Mode: PNP NO Connection mode: Straight Plug-in connector Mounting distance: shielded (1mm)... | |
| M8 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 8mm, short body DC Straight Plug-in (10-30V DC) Output Mode: PNP NO Connection mode: Straight Plug-in connector Mounting distance: unshielded (2mm)... | |
| Operate Range: 10 – 40 AT Switched Power: 5 W Max Switched Voltage: 175 VDC Max Switched Current: 400 mA DC Max Carry Current: 0.5 A Max Contact Resistance: 140... | |
| Operate Range: 10 – 40 AT Switched Power: 5 W Max Switched Voltage: 175 VDC Switched Current: 400 mA DC Carry Current: 0.5 A DC Max Contact Resistance: 140 mOhms... | |
| S17 Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 17x17x28mm Output Mode: PNP NC Connection mode: 3 wire Mounting distance: shielded (5mm) | |
| S17 Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 17x17x28mm Output Mode: PNP NO+NC Connection mode: 4 wire Mounting distance: shielded (5mm) | |
| S17 Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 17x17x28mm Output Mode: PNP NO Connection mode: 3 wire Mounting distance: shielded (5mm) | |
| S18 Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 18x18x31mm Output Mode: PNP NC Connection mode: 3 wire Mounting distance: 5mm, shielded | |
| S18 Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 18x18x31mm Output Mode: PNP NO Connection mode: 3 wire Mounting distance: 5mm, shielded | |
| S18A Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 18x18x36mm Output Mode: PNP NC Connection mode: 3 wire Mounting distance: 5mm, shielded | |
| S18A Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 18x18x36mm Output Mode: PNP NO Connection mode: 3 wire Mounting distance: 5mm, shielded | |
| S20 Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 20x20x38mm Output Mode: PNP NC Connection mode: 3 wire Mounting distance: 5mm, shielded | |
| S20 Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 20x20x38mm Output Mode: PNP NO+NC Connection mode: 4 wire Mounting distance: 5mm, shielded | |
| S20 Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 20x20x38mm Output Mode: PNP NO Connection mode: 3 wire Mounting distance: 5mm, shielded | |
| S25 Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 25x25x39mm Output Mode: PNP NC Connection mode: 3 wire Mounting distance: 8mm, shielded | |
| S25 Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 25x25x39mm Output Mode: PNP NO+NC Connection mode: 4 wire Mounting distance: 8mm, shielded | |
| S25 Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 25x25x39mm Output Mode: PNP NO Connection mode: 3 wire Mounting distance: 8mm, shielded | |
| S30 Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 30x30x58mm Output Mode: PNP NC Connection mode: 3 wire Mounting distance: 15mm, shielded | |
| S30 Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 30x30x58mm Output Mode: PNP NO+NC Connection mode: 4 wire Mounting distance: 15mm, shielded | |
| S30 Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 30x30x58mm Output Mode: PNP NO Connection mode: 3 wire Mounting distance: 15mm, shielded | |
| S40 Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 40x40x120mm Output Mode: PNP NC Connection mode: 4 Cable Gland Mounting distance: 25mm, shielded | |
| S40 Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 40x40x120mm Output Mode: PNP NO+NC Connection mode: 4 Cable Gland Mounting distance: 25mm, shielded | |
| S40 Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 40x40x120mm Output Mode: PNP NO Connection mode: 3 Cable Gland Mounting distance: 25mm, shielded | |
| S41 Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 41.2×40.5x53mm Output Mode: PNP NC Connection mode: 3 wire Mounting distance: 20mm, shielded | |
| S41 Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 41.2×40.5x53mm Output Mode: PNP NO+NC Connection mode: 4 wire Mounting distance: 20mm, shielded | |
| S41 Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 41.2×40.5x53mm Output Mode: PNP NO Connection mode: 3 wire Mounting distance: 20mm, shielded | |
| S60 Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 55x41x120mm Output Mode: PNP NC Connection mode: 3 wire Mounting distance: 25mm, shielded | |
| S60 Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 55x41x120mm Output Mode: PNP NO+NC Connection mode: 4 wire Mounting distance: 25mm, shielded | |
| S60 Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 55x41x120mm Output Mode: PNP NO Connection mode: 3 wire Mounting distance: 25mm, shielded | |
| Supply Voltage: 4.5-24 Vdc Max. On Current: 25mA Max. Output Type: Open Collector Output Current: 250 mA Max. Output Loading: 4.7K Ohms Sensing Distance: 10mm Min. (north pole activated) Size:... | |
| Supply Voltage: 4.5-24 Vdc Max. On Current: 25mA Max. Output Type: Open Collector Output Current: 250 mA Max. Output Loading: 4.7K Ohms Sensing Distance: 8mm Min. (north pole activated) Size:... | |
| Switching Capacity: 10 VA Switching Voltage: 150 VAC Switching Current: 0.5 A Carrying Current: 1.0 A Contact Resistance: 100 mOhms | |
| Switching Capacity: 10 VA Switching Voltage: 400 VAC Switching Current: 0.5 A Contact Resistance: 150 mOhms Switching Distance: 5 mm Min | |
| Switching Capacity: 10 VA Switching Voltage: 48 VAC Switching Current: 0.5 A Switching Distance: 12 mm | |
| Switching Capacity: 5 VA Max Switching Voltage: 140 VAC Max Switching Current: 250 mA AC Max Carry Current: 0.5 A Max Contact Resistance: 160 mOhms Max | |
| Switching Capacity: 5 VA Switching Voltage: 125 VAC / 175 VDC Switching Current: 280 mA AC / 400 mA DC Carry Current: 0.5 A Max Contact Resistance: 140 mOhms initial... | |
| Switching Power: 5 W Switching Voltage: 125 VAC Switching Current: 280 mA AC Breakdown Voltage: 200 V Contact Resistance: 140 mOhms | |
| Switching Voltage: 100 Vac Switching Current: 0.25A Switching Capacity: 5.0VA Max. Contact Resistance: 200 mOhms Max. Switching Distance: 3mm Min. Size: Length: 1.102in (28.0mm) Diameter: 0.236in (6.0mm) Leadwire Length: 11.81in... | |
| Switching Voltage: 100 Vac Switching Current: 0.5A Switching Capacity: 5.0VA Max. Contact Resistance: 150 mOhms Max. Switching Distance: 3mm Min. Size: Length: 1.102in (28.0mm) Diameter: M6 Thread Leadwire Length: 11.81in... | |
| Switching Voltage: 100Vac Max. Switching Current: 0.50A Max. Switching Capacity: 5.0VA Max. Contact Resistance: 150 mOhms Max. Switching Distance: 5.0mm Size: L: 1.181in (30.0mm) H: 0.787in (20.0mm) W: 0..276in (7.0mm)... | |
| Switching Voltage: 100Vac Max. Switching Current: 0.5A Max. Switching Capacity: 5.0VA Max. Contact Resistance: 150 mOhms Max. Switching Distance: 8.0mm Size: L: 1.377in (35.0mm) H: 0.787in (20.0mm) W: 0.315in (8.0mm)... | |
| Switching Voltage: 140 Vac Switching Current: 0.5A Switching Capacity: 10VA Max. Contact Resistance: 115 mOhms Max. Switching Distance: 3mm Min. Size: Length: 0.709in (18.0mm) Diameter: 0.138in (3.5mm) Leadwire Length: 3.54in... | |
| Switching Voltage: 140 VAC Switching Current: 350 mA Carry Current: 0.5 A Max Contact Resistance: 140 mOhms Switching Distance: 4 mm Min Size: Length: 0.472 in (12.0 mm) Diameter: 0.118... | |
| Switching Voltage: 150 VAC Switching Current: 1.0 A Switching Capacity: 20 VA Switching Distance: 5.0 mm Contact Resistance: 150 mOhms | |
| Switching Voltage: 150Vac Max. Switching Current: 0.5A Max. Switching Capacity: 5.0VA Max. Contact Resistance: 150 mOhms Max. Switching Distance: 8.0mm Size: L: 1.181in (30.0mm) H: 0.787in (20.0mm) W: 0..276in (7.0mm)... | |
| Switching Voltage: 175 Vac Switching Current: 0.25A Switching Capacity: 3.0VA Max. Contact Resistance: 150 mOhms Max. Switching Distance: 3mm Min. Size: Length: 1.102in (28.0mm) Diameter: 0.236in (6.0mm) Leadwire Length: 11.81in... | |
| Switching Voltage: 240 Vac Switching Current: 0.5A Switching Capacity: 10.0VA Max. Contact Resistance: 150 mOhms Max. Switching Distance: 3mm Min. Size: Length: 1.102in (28.0mm) Diameter: 0.236in (6.0mm) Leadwire Length: 11.81in... | |
| Switching Voltage: 400Vac Max. Switching Current: 0.50A Max. Switching Capacity: 10.0VA Max. Contact Resistance: 100 mOhms Max. Switching Distance: 8.0mm Size: L: 1.377in (35.0mm) H: 0.787in (20.0mm) W: 0.315in (8.0mm)... | |
| Switching Voltage: 400Vac Max. Switching Current: 0.50A Max. Switching Capacity: 10.0VA Max. Contact Resistance: 150 mOhms Max. Switching Distance: 8.0mm Size: Length: 30.0mm (1.181in) Height: 20.0mm (0.787in) Width: 7.0mm (0.276in)... | |
| Switching Voltage: 470 Vac Switching Current: 0.5A Switching Capacity: 10.0VA Max. Contact Resistance: 150 mOhms Max. Switching Distance: 3mm Min. Size: Length: 1.102in (28.0mm) Diameter: M6 Thread Leadwire Length: 11.81in... |
| << Prev |