The PIP-S25-021 is an inductive proximity sensor featuring a square plastic housing with dimensions of 25x25x39mm. It operates with a PNP output configuration that supports both normally open (NO) and normally closed (NC) functions, utilizing a 4-wire connection. The sensor has a shielded mounting distance of 8mm and a sensing distance of up to 7.2mm. It is designed to operate within a power supply range of 10-30V DC or 90-250V AC, with a current output capability of 200mA for DC and 300mA for AC applications. The device is rated IP67, indicating it is water-resistant and suitable for use in various environments. It includes features such as over-current and short circuit protection, as well as protection against polarity reversal. The ambient temperature range for operation is from -15°C to 60°C. This sensor is applicable in industries such as manufacturing, chemical processing, and light industry for tasks like measuring, counting, and RPM measurement.
| Comus International | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | PIP-S25-021 |
| Product Name | Proximity Sensors, Inductive Proximity Switches |
| Sensor Technology | Inductive Proximity Sensor |
| Body Shape | Rectangular |
| Electrical Output | Switched / Alarm |
| Switch Type | Normally Open; Normally Closed |
| Output Load | 4-Wire PNP |