PIP-F80B-002 -- PROXIMITY SENSORS, INDUCTIVE PROXIMITY SWITCHES
Comus International
Proximity Sensors, Inductive Proximity Switches
PIP-F80B-002
Description
F80B Protruding Plastic Housing
Inductive Sensor
Style: Square Shape
Dim: 80x80x47.5mm
Output Mode: PNP NO
Connection mode: 3 Wire
Mounting distance: 40mm, unshielded
Description
F80B Protruding Plastic Housing
Inductive Sensor
Style: Square Shape
Dim: 80x80x47.5mm
Output Mode: PNP NO
Connection mode: 3 Wire
Mounting distance: 40mm, unshielded
Datasheet
Suppliers
Proximity Sensors, Inductive Proximity Switches
PIP-F80B-002
F80B Protruding Plastic Housing
Inductive Sensor
Style: Square Shape
Dim: 80x80x47.5mm
Output Mode: PNP NO
Connection mode: 3 Wire
Mounting distance: 40mm, unshielded
- F80B Protruding Plastic Housing
- Inductive Sensor
- Style: Square Shape
- Dim: 80x80x47.5mm
- Output Mode: PNP NO
- Connection mode: 3 Wire
- Mounting distance: 40mm, unshielded
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
PIP-F80B-002 |
|
Product Name
|
Proximity Sensors, Inductive Proximity Switches |
|
Sensor Technology
|
Inductive Proximity Sensor
|
|
Body Shape
|
Rectangular
|
|
Electrical Output
|
Switched / Alarm
|
|
Switch Type
|
Normally Open
|
|
Output Load
|
3-Wire PNP
|
Unlock Full Specs
to access all available technical data