Comus International Datasheets for Vibration Sensors
Vibration sensors cover sensors and other instruments used for measuring vibration and acceleration.
Vibration Sensors: Learn more
| Product Name | Notes |
|---|---|
| Contact Form/Style: Normally Open / SPST Switching Voltage: 24Vdc Max. Switching Current: 0.25A Max. Switching Capacity: 5VA Max. Activation Level: 1.6-2.0G Contact Resistance: 50 Ohms Max. Size: Over All Length:... | |
| Contact Form/Style: Normally Open Switching Voltage: 24Vdc Max. Switching Current: 0.25A Max. Switching Capacity: 3VA Max. Activation Level: 3.0-9.0G Contact Resistance: 20 Ohms Max. Size: Over All Length: 0.730in (18.5mm)... | |
| Contact Form/Style: Normally Open Switching Voltage: 24Vdc Max. Switching Current: 0.25A Max. Switching Capacity: 5VA Max. Activation Level: 10.0-14.9G Contact Resistance: 10 Ohms Max. Size: Over All Length: 0.709in (18.0mm)... | |
| Contact Form/Style: Normally Open Switching Voltage: 24Vdc Max. Switching Current: 0.25A Max. Switching Capacity: 5VA Max. Activation Level: 15.0-19.9G Contact Resistance: 10 Ohms Max. Size: Over All Length: 0.709in (18.0mm)... | |
| Contact Form/Style: Normally Open Switching Voltage: 24Vdc Max. Switching Current: 0.25A Max. Switching Capacity: 5VA Max. Activation Level: 2-4.9G Contact Resistance: 10 Ohms Max. Size: Over All Length: 0.709in (18.0mm)... | |
| Contact Form/Style: Normally Open Switching Voltage: 24Vdc Max. Switching Current: 0.25A Max. Switching Capacity: 5VA Max. Activation Level: 5.0-9.9G Contact Resistance: 10 Ohms Max. Size: Over All Length: 0.709in (18.0mm)... |