Comus International Reed Proximity Switch; Sensing Range Max Comus (Assemtech) PSB175/30

Description
REED PROXIMITY SWITCH; Sensing Range Max:8mm; Sensor Mounting:Flange; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Supply Current:500mA; Product Range:-; SVHC:No SVHC (27-Jun-2018); External Depth:7mm; External RoHS Compliant: Yes
Datasheet
Description
REED PROXIMITY SWITCH; Sensing Range Max:8mm; Sensor Mounting:Flange; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Supply Current:500mA; Product Range:-; SVHC:No SVHC (27-Jun-2018); External Depth:7mm; External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Proximity Switch; Sensing Range Max Comus (Assemtech) - 69C3740 - Newark, An Avnet Company
Chicago, IL, United States
Reed Proximity Switch; Sensing Range Max Comus (Assemtech)
69C3740
Reed Proximity Switch; Sensing Range Max Comus (Assemtech) 69C3740
REED PROXIMITY SWITCH; Sensing Range Max:8mm; Sensor Mounting:Flange; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Supply Current:500mA; Product Range:-; SVHC:No SVHC (27-Jun-2018); External Depth:7mm; External RoHS Compliant: Yes

REED PROXIMITY SWITCH; Sensing Range Max:8mm; Sensor Mounting:Flange; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Supply Current:500mA; Product Range:-; SVHC:No SVHC (27-Jun-2018); External Depth:7mm; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 69C3740
Product Name Reed Proximity Switch; Sensing Range Max Comus (Assemtech)
Operation Distance 0.3150 inch (8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
18 mm Plastic DC Photoelectric Sensor - S4374 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 591 inch (15000 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX3340/EE-SX4340 Photomicrosensor (Transmissive) - EE-SX4340-1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1575 inch (4 mm)
View Details