Comus International Proximity Sensors, Inductive Proximity Switches PIP-T12L-112

Description
M12 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 12mm DC Straight Plug-in (10-30V DC) Output Mode: PNP NC Connection mode: Straight Plug-in connector Mounting distance: unshielded (4mm)
Datasheet
Description
M12 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 12mm DC Straight Plug-in (10-30V DC) Output Mode: PNP NC Connection mode: Straight Plug-in connector Mounting distance: unshielded (4mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Inductive Proximity Switches - PIP-T12L-112 - Comus International
Clifton, NJ, USA
Proximity Sensors, Inductive Proximity Switches
PIP-T12L-112
Proximity Sensors, Inductive Proximity Switches PIP-T12L-112
M12 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 12mm DC Straight Plug-in (10-30V DC) Output Mode: PNP NC Connection mode: Straight Plug-in connector Mounting distance: unshielded (4mm)
  • M12 Long Housing
  • Inductive Sensor
  • Style: Cylinder Shape
  • Diameter: 12mm
  • DC Straight Plug-in (10-30V DC)
  • Output Mode: PNP NC
  • Connection mode: Straight Plug-in connector
  • Mounting distance: unshielded (4mm)
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PIP-T12L-112
Product Name Proximity Sensors, Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1153LLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
View Details
2 suppliers
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor - S3320 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details
Miniature Inductive Proximity Sensors - CLASSICS - Ø3 to M5, and C5 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Rectangular
Switching Frequency 8 kHz
View Details