Comus International Proximity Sensors, Magnetic / Reed Proximity Switches PRA-TS-004

Description
Contact Form: A Switching Capacity: 10 W/VA Switching Voltage: 150 VDC/AC Breakdown Voltage: 200 VDC Switching Current: 0.5 A Carry Current: 1.0 A Body Length: 35.0mm (1.378in) Housing/Nut Material: Stainless Steel Cable: PVC 24 awg M8 Proximity Switch Suggested Magnet: PRM-TS-001
Datasheet
Description
Contact Form: A Switching Capacity: 10 W/VA Switching Voltage: 150 VDC/AC Breakdown Voltage: 200 VDC Switching Current: 0.5 A Carry Current: 1.0 A Body Length: 35.0mm (1.378in) Housing/Nut Material: Stainless Steel Cable: PVC 24 awg M8 Proximity Switch Suggested Magnet: PRM-TS-001
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Magnetic / Reed Proximity Switches - PRA-TS-004 - Comus International
Clifton, NJ, USA
Proximity Sensors, Magnetic / Reed Proximity Switches
PRA-TS-004
Proximity Sensors, Magnetic / Reed Proximity Switches PRA-TS-004
Contact Form: A Switching Capacity: 10 W/VA Switching Voltage: 150 VDC/AC Breakdown Voltage: 200 VDC Switching Current: 0.5 A Carry Current: 1.0 A Body Length: 35.0mm (1.378in) Housing/Nut Material: Stainless Steel Cable: PVC 24 awg M8 Proximity Switch Suggested Magnet: PRM-TS-001
  • Contact Form: A
  • Switching Capacity: 10 W/VA
  • Switching Voltage: 150 VDC/AC
  • Breakdown Voltage: 200 VDC
  • Switching Current: 0.5 A
  • Carry Current: 1.0 A
  • Body Length: 35.0mm (1.378in)
  • Housing/Nut Material: Stainless Steel
  • Cable: PVC 24 awg
  • M8 Proximity Switch
  • Suggested Magnet: PRM-TS-001
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PRA-TS-004
Product Name Proximity Sensors, Magnetic / Reed Proximity Switches
Sensor Technology Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Switches (Solid State) - A1183LUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
Pneumatic Cylinder Sensors - 2128645 - RS Components, Ltd.
Specs
Sensor Technology Magnetic Proximity Sensor
Power Requirements DC Powered
Electrical Output Switched / Alarm
View Details
30 mm Diameter AC 2 Wire Inductive Proximity Sensor - S3289 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
View Details