Comus International Proximity Sensors, Magnetic / Reed Proximity Switches PRA-SA-002

Description
Contact Form: NO Switching Voltage: 1500 VAC Max Switching Current: 3.0 A Max Switching Capacity: 120 VA Max Switching Distance: 15 – 23 mm (with recommended magnet) Contact Resistance: 100 mOhms Max
Datasheet
Description
Contact Form: NO Switching Voltage: 1500 VAC Max Switching Current: 3.0 A Max Switching Capacity: 120 VA Max Switching Distance: 15 – 23 mm (with recommended magnet) Contact Resistance: 100 mOhms Max
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Magnetic / Reed Proximity Switches - PRA-SA-002 - Comus International
Clifton, NJ, USA
Proximity Sensors, Magnetic / Reed Proximity Switches
PRA-SA-002
Proximity Sensors, Magnetic / Reed Proximity Switches PRA-SA-002
Contact Form: NO Switching Voltage: 1500 VAC Max Switching Current: 3.0 A Max Switching Capacity: 120 VA Max Switching Distance: 15 – 23 mm (with recommended magnet) Contact Resistance: 100 mOhms Max
  • Contact Form: NO
  • Switching Voltage: 1500 VAC Max
  • Switching Current: 3.0 A Max
  • Switching Capacity: 120 VA Max
  • Switching Distance: 15 – 23 mm (with recommended magnet)
  • Contact Resistance: 100 mOhms Max
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PRA-SA-002
Product Name Proximity Sensors, Magnetic / Reed Proximity Switches
Sensor Technology Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Chopper-Stabilized Precision Hall-Effect Switch - A1125LLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
High Temperature Inductive Proximity Sensor - S3860 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0315 inch (0.8000 mm)
View Details