Comus International Magnetic Proximity Switches S1369

Description
Assemtech S1369 Reed Switch
Request a Quote Datasheet
Description
Assemtech S1369 Reed Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Proximity Switches - 2897828 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnetic Proximity Switches
2897828
Magnetic Proximity Switches 2897828
Assemtech S1369 Reed Switch

Assemtech S1369 Reed Switch

Supplier's Site
Proximity Switch, Reed, 150Vac; Sensing Range Max Comus - 49X0848 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Switch, Reed, 150Vac; Sensing Range Max Comus
49X0848
Proximity Switch, Reed, 150Vac; Sensing Range Max Comus 49X0848
PROXIMITY SWITCH, REED, 150VAC; Sensing Range Max:5mm; Sensor Mounting:Cable; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Supply Current:500mA; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

PROXIMITY SWITCH, REED, 150VAC; Sensing Range Max:5mm; Sensor Mounting:Cable; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Supply Current:500mA; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors
Product Number 2897828 49X0848
Product Name Magnetic Proximity Switches Proximity Switch, Reed, 150Vac; Sensing Range Max Comus
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Other; Cylindrical
Power Requirements AC Powered
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
30mm Diameter DC 3/4 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
EE-SX4320 Photomicrosensor (Transmissive) - EE-SX4320 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.0787 inch (2 mm)
View Details
3 suppliers