Comus International Magnetic Proximity Switches S1365

Description
Assemtech S1365 Reed Switch
Request a Quote Datasheet
Description
Assemtech S1365 Reed Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Proximity Switches - 2897783 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnetic Proximity Switches
2897783
Magnetic Proximity Switches 2897783
Assemtech S1365 Reed Switch

Assemtech S1365 Reed Switch

Supplier's Site
Proximity Switch, Reed, 150Vac; Sensing Range Max Comus - 49X0844 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Switch, Reed, 150Vac; Sensing Range Max Comus
49X0844
Proximity Switch, Reed, 150Vac; Sensing Range Max Comus 49X0844
PROXIMITY SWITCH, REED, 150VAC; Sensing Range Max:8mm; Sensor Mounting:Flange; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Supply Current:500mA; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

PROXIMITY SWITCH, REED, 150VAC; Sensing Range Max:8mm; Sensor Mounting:Flange; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Supply Current:500mA; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors
Product Number 2897783 49X0844
Product Name Magnetic Proximity Switches Proximity Switch, Reed, 150Vac; Sensing Range Max Comus
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular; Other; Rectangular
Power Requirements AC Powered
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Proximity Sensors - 5000002612-SE - TE Connectivity
Specs
Operation Distance 1181 inch (30000 mm)
Switch Type Normally Open; Normally Closed
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Switches (Solid State) - A3240LLHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Proximity Sensors - 2093588 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.4724 inch (12 mm)
View Details