Comus International Proximity Sensors, Magnetic / Reed Proximity Switches PRB 130/500

Description
Contact Form: NC Switching Voltage: 100 VAC Max Switching Current: 0.5 A Max Switching Capacity: 10 VA Max Switching Distance: 3 mm Min Contact Resistance: 100 mOhms Max
Datasheet
Description
Contact Form: NC Switching Voltage: 100 VAC Max Switching Current: 0.5 A Max Switching Capacity: 10 VA Max Switching Distance: 3 mm Min Contact Resistance: 100 mOhms Max
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Magnetic / Reed Proximity Switches - PRB 130/500 - Comus International
Clifton, NJ, USA
Proximity Sensors, Magnetic / Reed Proximity Switches
PRB 130/500
Proximity Sensors, Magnetic / Reed Proximity Switches PRB 130/500
Contact Form: NC Switching Voltage: 100 VAC Max Switching Current: 0.5 A Max Switching Capacity: 10 VA Max Switching Distance: 3 mm Min Contact Resistance: 100 mOhms Max
  • Contact Form: NC
  • Switching Voltage: 100 VAC Max
  • Switching Current: 0.5 A Max
  • Switching Capacity: 10 VA Max
  • Switching Distance: 3 mm Min
  • Contact Resistance: 100 mOhms Max
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PRB 130/500
Product Name Proximity Sensors, Magnetic / Reed Proximity Switches
Sensor Technology Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Proximity Switches - 2700022 - RS Components, Ltd.
Specs
Sensor Technology Magnetic Proximity Sensor
Switching Frequency 3.2 kHz
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Proximity sensor - SIEF-M18B-PS-S-L-WA - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.1969 inch (5 mm)
Repeatability 3.94 mils (100 µm)
View Details
Controller with Antivalence Function - optoCONTROL CLS1000-QN-PP - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details