Comus International Proximity Sensors, Inductive Proximity Switches PIP-T18S-101

Description
M18 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 18mm DC Straight Plug-in (10-30V DC) Output Mode: PNP NO Connection mode: Straight Plug-in connector Mounting distance: shielded (5mm)
Datasheet
Description
M18 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 18mm DC Straight Plug-in (10-30V DC) Output Mode: PNP NO Connection mode: Straight Plug-in connector Mounting distance: shielded (5mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Inductive Proximity Switches - PIP-T18S-101 - Comus International
Clifton, NJ, USA
Proximity Sensors, Inductive Proximity Switches
PIP-T18S-101
Proximity Sensors, Inductive Proximity Switches PIP-T18S-101
M18 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 18mm DC Straight Plug-in (10-30V DC) Output Mode: PNP NO Connection mode: Straight Plug-in connector Mounting distance: shielded (5mm)
  • M18 Short Housing
  • Inductive Sensor
  • Style: Cylinder Shape
  • Diameter: 18mm
  • DC Straight Plug-in (10-30V DC)
  • Output Mode: PNP NO
  • Connection mode: Straight Plug-in connector
  • Mounting distance: shielded (5mm)
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PIP-T18S-101
Product Name Proximity Sensors, Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 208184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A1210EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Magneto-inductive displacement sensors for series production - mainSENSOR MDS-40-LP-F - Micro-Epsilon Group
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 1.57 inch (40 mm)
View Details