Comus International Proximity Sensors, Magnetic / Reed Proximity Switches PTBP 130/30

Description
Contact Form/Style: B/Normally Closed Switching Voltage: 100 Vac Max. Switching Capacity: 5 W/VA Switching Current: 0.5A Max. Contact Resistance: 150 mOhms Max. Switching Distance: 3.0 mm Min. Size: Length: 28.0 mm (1.102in) Diameter: M6 thread
Datasheet
Description
Contact Form/Style: B/Normally Closed Switching Voltage: 100 Vac Max. Switching Capacity: 5 W/VA Switching Current: 0.5A Max. Contact Resistance: 150 mOhms Max. Switching Distance: 3.0 mm Min. Size: Length: 28.0 mm (1.102in) Diameter: M6 thread
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Magnetic / Reed Proximity Switches - PTBP 130/30 - Comus International
Clifton, NJ, USA
Proximity Sensors, Magnetic / Reed Proximity Switches
PTBP 130/30
Proximity Sensors, Magnetic / Reed Proximity Switches PTBP 130/30
Contact Form/Style: B/Normally Closed Switching Voltage: 100 Vac Max. Switching Capacity: 5 W/VA Switching Current: 0.5A Max. Contact Resistance: 150 mOhms Max. Switching Distance: 3.0 mm Min. Size: Length: 28.0 mm (1.102in) Diameter: M6 thread
  • Contact Form/Style: B/Normally Closed
  • Switching Voltage: 100 Vac Max.
  • Switching Capacity: 5 W/VA
  • Switching Current: 0.5A Max.
  • Contact Resistance: 150 mOhms Max.
  • Switching Distance: 3.0 mm Min.

Size:

  • Length: 28.0 mm (1.102in)
  • Diameter: M6 thread
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PTBP 130/30
Product Name Proximity Sensors, Magnetic / Reed Proximity Switches
Sensor Technology Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1185ELHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Electrical Output Current
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
8 mm Diameter Inductive Sensor - I8M2NOC1 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
 - Cylindrical M12 Housing Inductive Proximity Sensors - Series 600 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 to 0.1575 inch (2 to 4 mm)
View Details